CS UNITEC 6" Pneumatic Core Drilling Machine 2 1335 0010 SA

Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.
Description
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Suppliers

Company
Product
Description
Supplier Links
6
Norwalk, CT, USA
6" Pneumatic Core Drilling Machine
2 1335 0010 SA
6" Pneumatic Core Drilling Machine 2 1335 0010 SA
Standard Equipment: • Safety Slip Clutch. • 3-Speed Mechanical Gear Box with heat-treated gears. • Built-in Water Swivel. • 1-1/4" x 7 UNC Spindle. • 5/8" x 11 UNC Adapter. • 360° Rotatable Side Handle. • Centering Aid P/N 2 1315 6800.

Standard Equipment:
• Safety Slip Clutch.
• 3-Speed Mechanical Gear Box with heat-treated gears.
• Built-in Water Swivel.
• 1-1/4" x 7 UNC Spindle.
• 5/8" x 11 UNC Adapter.
• 360° Rotatable Side Handle.
• Centering Aid P/N 2 1315 6800.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1335 0010 SA
Product Name 6" Pneumatic Core Drilling Machine
Power 2800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
1/2" (13mm) 14.4V Cordless XRP™ Hammerdrill/Drill/Driver with Vehicle Charger - DCD930VX - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Electric Portable Drill - 1670-1 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
Weight 11.5 lbs (5.22 kg)
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details