CS UNITEC Pneumatic Drive Unit 2 2081*

Description
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
Datasheet
Description
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Drive Unit - 2 2081* - CS UNITEC
Norwalk, CT, USA
Pneumatic Drive Unit
2 2081*
Pneumatic Drive Unit 2 2081*
Ideal for heavy-duty reaming, tube expanding and tapping Perfect for special driving applications, including pipe tapping and valve turning
  • Ideal for heavy-duty reaming, tube expanding and tapping
  • Perfect for special driving applications, including pipe tapping and valve turning
Datasheet

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 2081*
Product Name Pneumatic Drive Unit
Power Power Tools; Pneumatic Tool
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
6408K - 3/8" Drill - 6408K - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Length 10.28 inch (261 mm)
Amps 4.9 amps
View Details
Portable Magnetic Drilling Machine - HB-4400 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Features Multiple Speed Settings
View Details
Electric Portable Drill - 2615-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 1500 rpm
View Details