DEWALT Industrial Tool Co. 2,500 rpm VSR Positive-Clutch Scrugun with Threaded Clutch Housing DW284

Description
Product Features Threaded clutch housing/adaptor Metal gear case for durability on the job Two-finger, rubber trigger for increased comfort Ideal for use in production manufacturing environment Positive clutch for increased productivity Excellent ergonomics offers less user fatigue Helical-cut steel, heat-treated steel gears for long life and durability
Description
Product Features Threaded clutch housing/adaptor Metal gear case for durability on the job Two-finger, rubber trigger for increased comfort Ideal for use in production manufacturing environment Positive clutch for increased productivity Excellent ergonomics offers less user fatigue Helical-cut steel, heat-treated steel gears for long life and durability

Suppliers

Company
Product
Description
Supplier Links
2,500 rpm VSR Positive-Clutch Scrugun with Threaded Clutch Housing - DW284 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
2,500 rpm VSR Positive-Clutch Scrugun with Threaded Clutch Housing
DW284
2,500 rpm VSR Positive-Clutch Scrugun with Threaded Clutch Housing DW284
Product Features Threaded clutch housing/adaptor Metal gear case for durability on the job Two-finger, rubber trigger for increased comfort Ideal for use in production manufacturing environment Positive clutch for increased productivity Excellent ergonomics offers less user fatigue Helical-cut steel, heat-treated steel gears for long life and durability

Product Features

  • Threaded clutch housing/adaptor
  • Metal gear case for durability on the job
  • Two-finger, rubber trigger for increased comfort
  • Ideal for use in production manufacturing environment
  • Positive clutch for increased productivity
  • Excellent ergonomics offers less user fatigue
  • Helical-cut steel, heat-treated steel gears for long life and durability
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Hand Drills
Product Number DW284
Product Name 2,500 rpm VSR Positive-Clutch Scrugun with Threaded Clutch Housing
Power Power Tools
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
18V Impact Driver - P236 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Weight 2.55 lbs (1.16 kg)
View Details
2,000 rpm VSR VERSA-CLUTCH™ Scrugun - DW267 - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Pistol Grip
Amps 6.5 amps
View Details