CS UNITEC Wet Diamond Core Drill 2-1320-0010

Description
Ideal for drilling holes infloors, walls and ceilings and for all concrete anchoring systems. Drill motor weighs only 18 lbs. Rig with motor weighs only 49 lbs. This machine features a powerful motor for heavy duty drilling. Use hand-held up to 3" dia. and/or rig mounted up to 6" dia. All models incorporate a safety slip clutch and built-in water swivel, thermal overload switch and Ground Fault Interrupter. 5/8" x 11 UNC, 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.
Datasheet
Description
Ideal for drilling holes infloors, walls and ceilings and for all concrete anchoring systems. Drill motor weighs only 18 lbs. Rig with motor weighs only 49 lbs. This machine features a powerful motor for heavy duty drilling. Use hand-held up to 3" dia. and/or rig mounted up to 6" dia. All models incorporate a safety slip clutch and built-in water swivel, thermal overload switch and Ground Fault Interrupter. 5/8" x 11 UNC, 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet Diamond Core Drill - 2-1320-0010 - CS UNITEC
Norwalk, CT, USA
Wet Diamond Core Drill
2-1320-0010
Wet Diamond Core Drill 2-1320-0010
Ideal for drilling holes infloors, walls and ceilings and for all concrete anchoring systems. Drill motor weighs only 18 lbs. Rig with motor weighs only 49 lbs. This machine features a powerful motor for heavy duty drilling. Use hand-held up to 3" dia. and/or rig mounted up to 6" dia. All models incorporate a safety slip clutch and built-in water swivel, thermal overload switch and Ground Fault Interrupter. 5/8" x 11 UNC, 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.

Ideal for drilling holes infloors, walls and ceilings and for all concrete anchoring systems. Drill motor weighs only 18 lbs. Rig with motor weighs only 49 lbs.

This machine features a powerful motor for heavy duty drilling. Use hand-held up to 3" dia. and/or rig mounted up to 6" dia. All models incorporate a safety slip clutch and built-in water swivel, thermal overload switch and Ground Fault Interrupter. 5/8" x 11 UNC, 1-1/4" x 7 UNC and G 1/2" connecting threads are standard.

Datasheet

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2-1320-0010
Product Name Wet Diamond Core Drill
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288824 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
6261DWPE - 9.6V Cordless 3/8" Driver-Drill Kit - 6261DWPE - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Portable Magnetic Drills - AutoMAB 2000 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details