CS UNITEC Pistol Drill 2 1260 0010

Description
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.
Description
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Pistol Drill - 2 1260 0010 - CS UNITEC
Norwalk, CT, USA
Pistol Drill
2 1260 0010
Pistol Drill 2 1260 0010
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.

High-torque reversible drilling and tapping machines
• High-torque reversible drilling, tapping and threading machines.
• Ideal for drilling, reaming, tube rolling, tube expanding and tapping.
• Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more.
• Drill chucks and Morse Taper arbors.
• Special OEM air motors available on request.
• One-year warranty.

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number 2 1260 0010
Product Name Pistol Drill
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 9.25 inch (235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
3/8" (10mm) VSR Drill with Keyless Chuck - DW222 - DEWALT Industrial Tool Co.
Specs
Power 520 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details
TEK4 4-Volt Screwdriver - HP53LK - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Weight 2.1 lbs (0.9524 kg)
View Details
Electric Drill - EHB 16/2.4 S/RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details