CO2Meter.com ExplorIR®-W 5% CO2 Sensor

Description
The ExplorIR®-W (formerly known as CozIR Wide Range) is a low power, high performance CO2 sensor that measures 5% CO2 in battery powered and portable alarm monitoring applications. Features 0-5% CO2 Measurement Durable, low power consumption Industry standard serial communication Ideal for battery powered applications, or harsh/rugged environments Simple to install, pre-calibrated and ready-to-use Models GC-0015 ExplorIR®-W 5% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0124 ExplorIR®-W 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Request a Quote
Description
The ExplorIR®-W (formerly known as CozIR Wide Range) is a low power, high performance CO2 sensor that measures 5% CO2 in battery powered and portable alarm monitoring applications. Features 0-5% CO2 Measurement Durable, low power consumption Industry standard serial communication Ideal for battery powered applications, or harsh/rugged environments Simple to install, pre-calibrated and ready-to-use Models GC-0015 ExplorIR®-W 5% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0124 ExplorIR®-W 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ExplorIR®-W 5% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
ExplorIR®-W 5% CO2 Sensor
ExplorIR®-W 5% CO2 Sensor
The ExplorIR®-W (formerly known as CozIR Wide Range) is a low power, high performance CO2 sensor that measures 5% CO2 in battery powered and portable alarm monitoring applications. Features 0-5% CO2 Measurement Durable, low power consumption Industry standard serial communication Ideal for battery powered applications, or harsh/rugged environments Simple to install, pre-calibrated and ready-to-use Models GC-0015 ExplorIR®-W 5% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor. CM-0124 ExplorIR®-W 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.

The ExplorIR®-W (formerly known as CozIR Wide Range) is a low power, high performance CO2 sensor that measures 5% CO2 in battery powered and portable alarm monitoring applications.

Features

  • 0-5% CO2 Measurement
  • Durable, low power consumption
  • Industry standard serial communication
  • Ideal for battery powered applications, or harsh/rugged environments
  • Simple to install, pre-calibrated and ready-to-use

Models

  • GC-0015 ExplorIR®-W 5% CO2 Sensor Only - for integration into high-volume OEM products. Contact us directly for wholesale pricing on large quantities of this sensor.
  • CM-0124 ExplorIR®-W 5% CO2 Sensor Development Kit - Easy to use, simply plug the sensor module into your PC via the included serial UART to USB cable. Use our free GasLab® software to measure and graph carbon dioxide, to configure the sensor or for data logging.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name ExplorIR®-W 5% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Industrial Gas Detector -  - CO2Meter.com
Specs
Gas Types CO2; (CO2 Safety System for Breweries - CO2 Industrial Gas Detector)
Number of Gases Monitored Single
View Details
CM1107N NDIR Dual Channel CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-5,000ppm)
Number of Gases Monitored Single
View Details
SprintIR®-W 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (20% (200,000ppm) CO2)
Number of Gases Monitored Single
View Details
ExplorIR®-M 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details