DS50PVS is a Type 1 Component Assembly (Type 1CA) Surge Protective Device (SPD). They are designed to protect against lightning surge voltages in photovoltaic power supply networks. These units must be installed in parallel on the DC networks to be protected and provide common and differential modes protection.
The DS50PVS is available for the main operating voltages in
photovoltaic : 500, 600, 800 and 1000 Vdc.
UL1449 4th Edition - DC Rated SPDs
| CITEL SURGE PROTECTION | |
|---|---|
| Product Category | Surge Protective Devices (SPDs) |
| Product Number | DS50PVS |
| Product Name | Type 2 PV Surge Protector |
| Mounting | Symmetrical Rail 35 mm |
| Connection | Screw Down Terminals |
| Standards | UL 1449 Third Edition; UL; prEN50539- 11: Europe |
| Type Designation | Type 2 |