CENO Electronics Technology Co., Ltd. Slip Ring Large Size working speed 500rpm ECN190-10P2-46P

Description
Through bore slip rings is ideally suited for applications where signals and power need to be transferred in a compact space and a through hole is required to pass a shaft or other feed through. ECN series uses a modular design that allows for unprecedented flexibility with respect to package size, circuit count, and mix of power and signal circuits. ECN series uses CENO's advanced bundle brush technology to greatly increase service life and optimize transmission stability.
Description
Through bore slip rings is ideally suited for applications where signals and power need to be transferred in a compact space and a through hole is required to pass a shaft or other feed through. ECN series uses a modular design that allows for unprecedented flexibility with respect to package size, circuit count, and mix of power and signal circuits. ECN series uses CENO's advanced bundle brush technology to greatly increase service life and optimize transmission stability.

Suppliers

Company
Product
Description
Supplier Links
Slip Ring Large Size working speed 500rpm - ECN190-10P2-46P - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Slip Ring Large Size working speed 500rpm
ECN190-10P2-46P
Slip Ring Large Size working speed 500rpm ECN190-10P2-46P
Through bore slip rings is ideally suited for applications where signals and power need to be transferred in a compact space and a through hole is required to pass a shaft or other feed through. ECN series uses a modular design that allows for unprecedented flexibility with respect to package size, circuit count, and mix of power and signal circuits. ECN series uses CENO's advanced bundle brush technology to greatly increase service life and optimize transmission stability.

Through bore slip rings is ideally suited for applications where signals and power need to be transferred in a compact space and a through hole is required to pass a shaft or other feed through. ECN series uses a modular design that allows for unprecedented flexibility with respect to package size, circuit count, and mix of power and signal circuits. ECN series uses CENO's advanced bundle brush technology to greatly increase service life and optimize transmission stability.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN190-10P2-46P
Product Name Slip Ring Large Size working speed 500rpm
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 500 rpm
Maximum Voltage 150 to 250 volts
Maximum Current 1 to 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Pneumatic electrical Slip Ring DHS140-45-1Q -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Outer Diameter 5.51 inch (140 mm)
View Details
Meridian Laboratory, Inc.
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 1000 rpm
View Details
All Purpose Slip Ring Separates - AJ20005 - Electro-Miniatures Corporation
Electro-Miniatures Corporation
Specs
Slip Ring Design Separate
Configuration Drum Type
Maximum Voltage 1500 volts
View Details