CENO Electronics Technology Co., Ltd. FiberOpticRotaryJoints SM/MM IP65 FCN0819-67

Description
Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It can also transmit signal via fiber optic no disclose no EMI. with high protection level up To IP65, small size light weight convenient to integrate power slip ring. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary joint model are coming out.
Description
Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It can also transmit signal via fiber optic no disclose no EMI. with high protection level up To IP65, small size light weight convenient to integrate power slip ring. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary joint model are coming out.

Suppliers

Company
Product
Description
Supplier Links
FiberOpticRotaryJoints SM/MM IP65 - FCN0819-67 - CENO Electronics Technology Co., Ltd.
Shenzhen, China
FiberOpticRotaryJoints SM/MM IP65
FCN0819-67
FiberOpticRotaryJoints SM/MM IP65 FCN0819-67
Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It can also transmit signal via fiber optic no disclose no EMI. with high protection level up To IP65, small size light weight convenient to integrate power slip ring. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary joint model are coming out.

Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It can also transmit signal via fiber optic no disclose no EMI. with high protection level up To IP65, small size light weight convenient to integrate power slip ring. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary joint model are coming out.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Fiber Optic Rotary Joints
Product Number FCN0819-67
Product Name FiberOpticRotaryJoints SM/MM IP65
Fiber Connector FC; SC; ST; LC
Features Pigtailed
Number of Channels 8 to 19
Maximum Speed 200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Rotary Joint with Long Service Life - LPFO Series LPFO-02N - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC; SMA; All Types
Number of Channels 2
View Details
FiberOpticRotaryJoints power / signal + Fiber SM IP54 - ECN000-02P-20S-02EG-01F - CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector SM
Number of Channels 1
Maximum Speed 0.0 to 300 rpm
View Details
Fiber Optic Rotary Joint for Electro-optical Equipment - LPFO-03A - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC
Number of Channels 3
View Details
Fiber Optic Rotary Joint -  - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Fiber Type Single Mode (optional feature); Multimode (optional feature)
Fiber Connector FC
Number of Channels 1 to 48
View Details