CENO Electronics Technology Co., Ltd. Fiber Optic Rotary Joint

Description
Fiber optic rotary joint provides the best solution for the data transmitting for rotary connections systems. It is suitable for application which needs transmitting large datas or signals from static device to rotary position when continuous or intermittent rotating. Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It combines traditional slip ring to transmit power and high speed data. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary joint model are coming out. Non-contact technic is the advantage of this series rotary joint. This technic ensures long life span and the high rotation speed becomes more easy in this fiber optic rotary joint series.1 to 22 channels with multi-mode and single mode are optional. More specification are researched to satisfy customers’ demands. Connector type are varied. Low insertion loss assure reliable performance. They are popular to combine electrical slip ring into one design.
Description
Fiber optic rotary joint provides the best solution for the data transmitting for rotary connections systems. It is suitable for application which needs transmitting large datas or signals from static device to rotary position when continuous or intermittent rotating. Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It combines traditional slip ring to transmit power and high speed data. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary joint model are coming out. Non-contact technic is the advantage of this series rotary joint. This technic ensures long life span and the high rotation speed becomes more easy in this fiber optic rotary joint series.1 to 22 channels with multi-mode and single mode are optional. More specification are researched to satisfy customers’ demands. Connector type are varied. Low insertion loss assure reliable performance. They are popular to combine electrical slip ring into one design.

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Rotary Joint -  - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Fiber Optic Rotary Joint
Fiber Optic Rotary Joint
Fiber optic rotary joint provides the best solution for the data transmitting for rotary connections systems. It is suitable for application which needs transmitting large datas or signals from static device to rotary position when continuous or intermittent rotating. Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It combines traditional slip ring to transmit power and high speed data. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary joint model are coming out. Non-contact technic is the advantage of this series rotary joint. This technic ensures long life span and the high rotation speed becomes more easy in this fiber optic rotary joint series.1 to 22 channels with multi-mode and single mode are optional. More specification are researched to satisfy customers’ demands. Connector type are varied. Low insertion loss assure reliable performance. They are popular to combine electrical slip ring into one design.

Fiber optic rotary joint provides the best solution for the data transmitting for rotary connections systems. It is suitable for application which needs transmitting large datas or signals from static device to rotary position when continuous or intermittent rotating. Fiber optic rotary joint could improve mechanical performance, simplify operation and avoid the data loss during rotating. It combines traditional slip ring to transmit power and high speed data. Relying on CENO's strong R&D ability and experienced engineering team, more and more fiber optic rotary joint model are coming out.

Non-contact technic is the advantage of this series rotary joint. This technic ensures long life span and the high rotation speed becomes more easy in this fiber optic rotary joint series.1 to 22 channels with multi-mode and single mode are optional. More specification are researched to satisfy customers’ demands. Connector type are varied. Low insertion loss assure reliable performance. They are popular to combine electrical slip ring into one design.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Fiber Optic Rotary Joints
Product Name Fiber Optic Rotary Joint
Fiber Type Single Mode (optional feature); Multimode (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

FiberOpticRotaryJoints power / signal + Fiber SM IP54 - ECN000-02P-20S-02EG-01F - CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector SM
Number of Channels 1
Maximum Speed 0.0 to 300 rpm
View Details
Fiber Optic Rotary Joint High Transmission Rate - LPFO Series LPT000-32S-16A - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC
Number of Channels 16
View Details
FiberOpticRotaryJoints SM/MM 16 circuits - FCN0231G-67A-16 - CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector SM/MM
Number of Channels 16
Maximum Speed 300 rpm
View Details
Fiber Optic Rotary Joint with Long Service Life - LPFO Series LPFO-01A - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC; SMA; All Types
Number of Channels 1
View Details