CENO Electronics Technology Co., Ltd. FiberOpticRotaryJoints power / signal + Fiber DC-40MHz ECN000-128P-30S

Description
ECN000-128P-30S is a multi channel slip ring from CENO electrical company with 158 channels, there are 24 circuits of 10Amp, 105 circuits of 2Amp and 30 circuits of IF signals in this industry slip ring, and it's large size slip ring too, the external diameter is 275mm and the length of the shell is 726mm. In CENO company Multi-channel slip ring is meaning the slip ring with more than 50 channels, the kind of multi-channel slip ring can reach more than 500 channels. It could integrate small or big current, analog signal, digital signal, radio frequency and fiber optic. This multi-channel slip ring gets long lifespan characteristic. Multi-channel slip ring produced by CENO has optional operating speed, even up to 2000rpm.
Description
ECN000-128P-30S is a multi channel slip ring from CENO electrical company with 158 channels, there are 24 circuits of 10Amp, 105 circuits of 2Amp and 30 circuits of IF signals in this industry slip ring, and it's large size slip ring too, the external diameter is 275mm and the length of the shell is 726mm. In CENO company Multi-channel slip ring is meaning the slip ring with more than 50 channels, the kind of multi-channel slip ring can reach more than 500 channels. It could integrate small or big current, analog signal, digital signal, radio frequency and fiber optic. This multi-channel slip ring gets long lifespan characteristic. Multi-channel slip ring produced by CENO has optional operating speed, even up to 2000rpm.

Suppliers

Company
Product
Description
Supplier Links
FiberOpticRotaryJoints power / signal + Fiber DC-40MHz - ECN000-128P-30S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
FiberOpticRotaryJoints power / signal + Fiber DC-40MHz
ECN000-128P-30S
FiberOpticRotaryJoints power / signal + Fiber DC-40MHz ECN000-128P-30S
ECN000-128P-30S is a multi channel slip ring from CENO electrical company with 158 channels, there are 24 circuits of 10Amp, 105 circuits of 2Amp and 30 circuits of IF signals in this industry slip ring, and it's large size slip ring too, the external diameter is 275mm and the length of the shell is 726mm. In CENO company Multi-channel slip ring is meaning the slip ring with more than 50 channels, the kind of multi-channel slip ring can reach more than 500 channels. It could integrate small or big current, analog signal, digital signal, radio frequency and fiber optic. This multi-channel slip ring gets long lifespan characteristic. Multi-channel slip ring produced by CENO has optional operating speed, even up to 2000rpm.

ECN000-128P-30S is a multi channel slip ring from CENO electrical company with 158 channels, there are 24 circuits of 10Amp, 105 circuits of 2Amp and 30 circuits of IF signals in this industry slip ring, and it's large size slip ring too, the external diameter is 275mm and the length of the shell is 726mm. In CENO company Multi-channel slip ring is meaning the slip ring with more than 50 channels, the kind of multi-channel slip ring can reach more than 500 channels. It could integrate small or big current, analog signal, digital signal, radio frequency and fiber optic. This multi-channel slip ring gets long lifespan characteristic. Multi-channel slip ring produced by CENO has optional operating speed, even up to 2000rpm.

Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Fiber Optic Rotary Joints
Product Number ECN000-128P-30S
Product Name FiberOpticRotaryJoints power / signal + Fiber DC-40MHz
Number of Channels 158
Unlock Full Specs
to access all available technical data

Similar Products

FiberOpticRotaryJoints SM/MM 16 circuits - FCN0231G-67A-16 - CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector SM/MM
Number of Channels 16
Maximum Speed 300 rpm
View Details
Fiber Optic Rotary Joint for Electro-optical Equipment - LPFO-03A - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC
Number of Channels 3
View Details
FiberOpticRotaryJoints SM/MM IP65 - FCN0819-67 - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Fiber Connector FC; SC; ST; LC
Features Pigtailed
Number of Channels 8 to 19
View Details
Fiber Optic Rotary Joint High Transmission Rate - LPFO Series LPFO-1F2401 - JINPAT Electronics
Specs
Fiber Type Single Mode; Multimode
Fiber Connector FC; SC; ST; LC
Number of Channels 1
View Details