CENO Electronics Technology Co., Ltd. Through Hole Slip Ring ECN038-20P3-16S

Description
Slip Rings are one of the mechanical and electronic components we can offer here at CENO Electronics Technology. Our Slip Rings are available as either standard or custom. They are also known as Rotary Joints and are suitable for power transmission and electrical signals. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, Low torque Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Robot Lithium battery equipment Optional Through hole size Circuit & Current Installation way IP protection grade
Description
Slip Rings are one of the mechanical and electronic components we can offer here at CENO Electronics Technology. Our Slip Rings are available as either standard or custom. They are also known as Rotary Joints and are suitable for power transmission and electrical signals. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, Low torque Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Robot Lithium battery equipment Optional Through hole size Circuit & Current Installation way IP protection grade

Suppliers

Company
Product
Description
Supplier Links
Through Hole Slip Ring - ECN038-20P3-16S - CENO Electronics Technology Co., Ltd.
Shenzhen, China
Through Hole Slip Ring
ECN038-20P3-16S
Through Hole Slip Ring ECN038-20P3-16S
Slip Rings are one of the mechanical and electronic components we can offer here at CENO Electronics Technology. Our Slip Rings are available as either standard or custom. They are also known as Rotary Joints and are suitable for power transmission and electrical signals. Features Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, Low torque Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Robot Lithium battery equipment Optional Through hole size Circuit & Current Installation way IP protection grade

Slip Rings are one of the mechanical and electronic components we can offer here at CENO Electronics Technology. Our Slip Rings are available as either standard or custom. They are also known as Rotary Joints and are suitable for power transmission and electrical signals.

Features

  • Center hole is easy to install, as well as integrate hydraulic, pneumatic, fiber optical, RF rotary joint
  • Low friction, Low torque
  • Transmit data and analog signal, compatible with data bus protocol

Applications

  • Radar antenna
  • Construction engineering
  • Robot
  • Lithium battery equipment

Optional

  • Through hole size
  • Circuit & Current
  • Installation way
  • IP protection grade
Supplier's Site

Technical Specifications

  CENO Electronics Technology Co., Ltd.
Product Category Slip Rings
Product Number ECN038-20P3-16S
Product Name Through Hole Slip Ring
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.0 to 300 rpm
Maximum Voltage 380 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Slip Rings - Hansen - ElectroCraft
Specs
Slip Ring Design Capsule
Configuration Drum Type
Speed 0.8000 to 12 rpm
View Details
Ingiant solid shaft slip ring for medial equipment -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 12
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
.500
United Equipment Accessories, Inc.
Specs
Total # of Circuits 1 to 50
Speed 150 rpm
Maximum Voltage 25 to 600 volts
View Details