CECOR Electric Vertical Sump Cleaner, 60 Gallon SE15-60PL

Description
Reduce machine downtime, labor costs and mess. With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic foot filter captures solids in reusable filter bag. Filtered fluid is pumped out of the tank for reuse or transported for batch recycling. High CFM gives the SE15-60PL increased nozzle velocity for picking up shallow puddles or chips from the floor. Using a Sump Shark sump cleaner is much easier and faster than cleaning a sump by hand using a pail and shovel or shop vac. Doing the job faster will decrease labor costs and machine tool downtime. In addition, using coolant longer and disposing of less will cut costs even further. The SE15-60PL has overfill protection and all discharge ports are valved. Unit comes complete with hoses, quick-disconnect coupler, suction tools and filter bags. Optional F23 filter (2.3 cu.ft.) is available for coolant heavy with chips and swarf. DF4 discharge filter is available for finest filtering. Model SE15-60PL electric Sump Shark has a smart space-saving vertical design and can be plugged into any standard electric outlet. This feature makes the SE15-60PL very convenient to use in a variety of locations. Easy push transport or lift with fork truck. High nozzle velocity vacuums puddles off the floor. “Plug-n-play” convenience. Runs on standard 115/60/1 15 amp electric. Full Specs Series: SE15 Tank Size: 60 gal (227 L) Transport: PL - Push/lift Motor: Vacuum Motor-Volts 115-Amps 14.2-Hertz 60-Phase 1 Suction Lift: 13" Hg (Mercury) Standard Filter: F10 - 1 cu. ft. (see options) Cleanout Port: 2-1/2" drain port in bottom Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection Hoses: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle. Wheels: Two 8" x 2" phenolic wheels One 6" x 2" swivel caster Dimensions: 45" L x 36" W x 57" H Shipping Weight: 350 lbs
Description
Reduce machine downtime, labor costs and mess. With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic foot filter captures solids in reusable filter bag. Filtered fluid is pumped out of the tank for reuse or transported for batch recycling. High CFM gives the SE15-60PL increased nozzle velocity for picking up shallow puddles or chips from the floor. Using a Sump Shark sump cleaner is much easier and faster than cleaning a sump by hand using a pail and shovel or shop vac. Doing the job faster will decrease labor costs and machine tool downtime. In addition, using coolant longer and disposing of less will cut costs even further. The SE15-60PL has overfill protection and all discharge ports are valved. Unit comes complete with hoses, quick-disconnect coupler, suction tools and filter bags. Optional F23 filter (2.3 cu.ft.) is available for coolant heavy with chips and swarf. DF4 discharge filter is available for finest filtering. Model SE15-60PL electric Sump Shark has a smart space-saving vertical design and can be plugged into any standard electric outlet. This feature makes the SE15-60PL very convenient to use in a variety of locations. Easy push transport or lift with fork truck. High nozzle velocity vacuums puddles off the floor. “Plug-n-play” convenience. Runs on standard 115/60/1 15 amp electric. Full Specs Series: SE15 Tank Size: 60 gal (227 L) Transport: PL - Push/lift Motor: Vacuum Motor-Volts 115-Amps 14.2-Hertz 60-Phase 1 Suction Lift: 13" Hg (Mercury) Standard Filter: F10 - 1 cu. ft. (see options) Cleanout Port: 2-1/2" drain port in bottom Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection Hoses: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle. Wheels: Two 8" x 2" phenolic wheels One 6" x 2" swivel caster Dimensions: 45" L x 36" W x 57" H Shipping Weight: 350 lbs

Suppliers

Company
Product
Description
Supplier Links
Electric Vertical Sump Cleaner, 60 Gallon - SE15-60PL - CECOR
Belleville, WI, USA
Electric Vertical Sump Cleaner, 60 Gallon
SE15-60PL
Electric Vertical Sump Cleaner, 60 Gallon SE15-60PL
Reduce machine downtime, labor costs and mess. With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic foot filter captures solids in reusable filter bag. Filtered fluid is pumped out of the tank for reuse or transported for batch recycling. High CFM gives the SE15-60PL increased nozzle velocity for picking up shallow puddles or chips from the floor. Using a Sump Shark sump cleaner is much easier and faster than cleaning a sump by hand using a pail and shovel or shop vac. Doing the job faster will decrease labor costs and machine tool downtime. In addition, using coolant longer and disposing of less will cut costs even further. The SE15-60PL has overfill protection and all discharge ports are valved. Unit comes complete with hoses, quick-disconnect coupler, suction tools and filter bags. Optional F23 filter (2.3 cu.ft.) is available for coolant heavy with chips and swarf. DF4 discharge filter is available for finest filtering. Model SE15-60PL electric Sump Shark has a smart space-saving vertical design and can be plugged into any standard electric outlet. This feature makes the SE15-60PL very convenient to use in a variety of locations. Easy push transport or lift with fork truck. High nozzle velocity vacuums puddles off the floor. “Plug-n-play” convenience. Runs on standard 115/60/1 15 amp electric. Full Specs Series: SE15 Tank Size: 60 gal (227 L) Transport: PL - Push/lift Motor: Vacuum Motor-Volts 115-Amps 14.2-Hertz 60-Phase 1 Suction Lift: 13" Hg (Mercury) Standard Filter: F10 - 1 cu. ft. (see options) Cleanout Port: 2-1/2" drain port in bottom Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection Hoses: 1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle. Wheels: Two 8" x 2" phenolic wheels One 6" x 2" swivel caster Dimensions: 45" L x 36" W x 57" H Shipping Weight: 350 lbs

Reduce machine downtime, labor costs and mess.

With a suction lift of 13” Hg or 177” water and pumping rate of 60 gallons per minute, the SE15-60PL electric Sump Sharp can suck up an entire sump of metalworking fluid entrained with sludge or chips in just minutes. On board one cubic foot filter captures solids in reusable filter bag. Filtered fluid is pumped out of the tank for reuse or transported for batch recycling. High CFM gives the SE15-60PL increased nozzle velocity for picking up shallow puddles or chips from the floor.

Using a Sump Shark sump cleaner is much easier and faster than cleaning a sump by hand using a pail and shovel or shop vac. Doing the job faster will decrease labor costs and machine tool downtime. In addition, using coolant longer and disposing of less will cut costs even further.

The SE15-60PL has overfill protection and all discharge ports are valved. Unit comes complete with hoses, quick-disconnect coupler, suction tools and filter bags. Optional F23 filter (2.3 cu.ft.) is available for coolant heavy with chips and swarf. DF4 discharge filter is available for finest filtering.

Model SE15-60PL electric Sump Shark has a smart space-saving vertical design and can be plugged into any standard electric outlet. This feature makes the SE15-60PL very convenient to use in a variety of locations.

  • Easy push transport or lift with fork truck.
  • High nozzle velocity vacuums puddles off the floor.
  • “Plug-n-play” convenience. Runs on standard 115/60/1 15 amp electric.

Full Specs

Series:

SE15

Tank Size:

60 gal (227 L)

Transport:

PL - Push/lift

Motor:

Vacuum Motor-Volts 115-Amps 14.2-Hertz 60-Phase 1

Suction Lift:

13" Hg (Mercury)

Standard Filter:

F10 - 1 cu. ft. (see options)

Cleanout Port:

2-1/2" drain port in bottom

Pressure Discharge:

6 PSI (pounds per square inch) with safety backup valve

Overfill Prevention:

Automatic overfill protection

Hoses:

1-1/2" I.D. x 16' oil-resistant PVC suction/discharge hose including quick-disconnect coupler.

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzle.

Wheels:

Two 8" x 2" phenolic wheels One 6" x 2" swivel caster

Dimensions:

45" L x 36" W x 57" H

Shipping Weight:

350 lbs
Supplier's Site

Technical Specifications

  CECOR
Product Category Coolant Recycling Systems
Product Number SE15-60PL
Product Name Electric Vertical Sump Cleaner, 60 Gallon
Unlock Full Specs
to access all available technical data

Similar Products