Two Tanks, Two Functions
The CP50-250/250TW Combination sump cleaner/coolant dispenser has two 250 gallon tanks. The sump cleaner side has a suction lift of 13″ Hg for vacuuming sludge, chips and coolant from dirty machine tools sumps fast. Twenty HP Propane Engine powers lobe type, positive displacement pump. The 250 gallon dispenser tank is for topping off or refilling the sump with fresh or recycled coolant.
CECOR’s CP50 Propane sump cleaner/dispenser units have the same power, deep vacuum and filtering capabilities as the SP50 Sump Shark, but with two completely separate tanks on a single chassis. Clean and filter machine tool sumps with the sump cleaner tank. Dispense fresh coolant with the dispenser tank.
|
Series: | CP50 |
|
Tank Size: | (2) 250 gal (947 L) tanks |
|
Transport: | Tow only (see options) |
|
Suction Lift: | 13" Hg (Mercury) |
|
Standard Filter: | F50 - 5.0 cu.ft. |
|
Cleanout Door: | 16" diameter hinged door with 2-1/2" drain port |
|
Pump: | Lobe type, positive displacement air pump |
|
Pressure Discharge: | 6 PSI (pounds per square inch) with safety backup valve |
|
Overfill Prevention: | Automatic overfill protection all discharge ports valved |
|
Engine: | 20 HP Propane Engine |
|
Hoses: | 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. |
|
Tools: | Three suction tools (1) straight, (1) flexible and (1) flared nozzles. |
|
Wheels: | (2) 16" x 5"wheels & (2) 12" x 3" swivel caster |
|
Dimensions: | 111" L 48" W 79" H |
|
Weight: | 2,213 lbs |
| CECOR | |
|---|---|
| Product Category | Coolant Recycling Systems |
| Product Number | CP50-250/250TW |
| Product Name | Propane Sump Cleaner, 250 Gallon |