CECOR Propane Sump Cleaner, 150 Gallon CP50-150/150TW

Description
Extra Power Propane Sump cleaner/dispenser is a versatile unit. The CP50 Series has high nozzle velocity for picking up puddles and dry chips AND deep suction for lifting heavy sludge off the sump bottom. With the propane power source on board, there are no cords or hoses to plug in. Perfect for use in several locations without a common power source. The sump cleaner sucks up machine tool sump contents down to the bare metal in minutes. The pump is powered by a Kohler 20 HP, 4 stroke cycle Command Series engine with electric start. Sump cleaner pumps fluid at rates to 110 gallons per minute and generates suction to 13′ Hg (177′ water). On the way to the tank, the dirty coolant passes through the filter which separates the chips and swarf from the coolant. The F23 Filter has capacity to hold 2.3 cubic feet of solids. Sump can be refilled with fresh coolant from the dispenser side. This CP50 150/150 and CP50 200/200 gallon Sump Sharks have a 8′ x 10′ clean door with a 1-1/4” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Each tank has its own pressure gauge so operator can monitor what is going on inside the tank. Both the 150/150- and 200/200-gallon tank sizes have a tow bar with pintle-eye hitch to accomodate in plant tugs or tractors. CP50 consists of two tanks; one for collecting and filtering dirty coolant and another for dispensing clean coolant. The sump cleaner sucks up machine tool sump contents down to the bare metal in minutes. Sump can be refilled with fresh coolant from the dispenser side. Power source onboard. No cords or air hoses Both tanks have pump-in, pump-out capability Sump cleaning is an important part of a recycling program Full Specs Series: CP50 Tank Size Options: (2) 150 gallon (568 L) tanks (2) 200 gallon (757 L) tanks Standard Transport: TW - Tow (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F23 - 2.3 cu.ft. Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 150 Gal: (2) 16" x 4" wheels & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" wheels & (2) 12" x 3" swivel caster Dimensions: 150 Gal: 96" L 42" W 71" H 200 Gal: 99" L 46" W 77" H Weight: 150/150 Gal: 1,723 lbs 200/200 Gal: 2,128 lbs
Datasheet
Description
Extra Power Propane Sump cleaner/dispenser is a versatile unit. The CP50 Series has high nozzle velocity for picking up puddles and dry chips AND deep suction for lifting heavy sludge off the sump bottom. With the propane power source on board, there are no cords or hoses to plug in. Perfect for use in several locations without a common power source. The sump cleaner sucks up machine tool sump contents down to the bare metal in minutes. The pump is powered by a Kohler 20 HP, 4 stroke cycle Command Series engine with electric start. Sump cleaner pumps fluid at rates to 110 gallons per minute and generates suction to 13′ Hg (177′ water). On the way to the tank, the dirty coolant passes through the filter which separates the chips and swarf from the coolant. The F23 Filter has capacity to hold 2.3 cubic feet of solids. Sump can be refilled with fresh coolant from the dispenser side. This CP50 150/150 and CP50 200/200 gallon Sump Sharks have a 8′ x 10′ clean door with a 1-1/4” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Each tank has its own pressure gauge so operator can monitor what is going on inside the tank. Both the 150/150- and 200/200-gallon tank sizes have a tow bar with pintle-eye hitch to accomodate in plant tugs or tractors. CP50 consists of two tanks; one for collecting and filtering dirty coolant and another for dispensing clean coolant. The sump cleaner sucks up machine tool sump contents down to the bare metal in minutes. Sump can be refilled with fresh coolant from the dispenser side. Power source onboard. No cords or air hoses Both tanks have pump-in, pump-out capability Sump cleaning is an important part of a recycling program Full Specs Series: CP50 Tank Size Options: (2) 150 gallon (568 L) tanks (2) 200 gallon (757 L) tanks Standard Transport: TW - Tow (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F23 - 2.3 cu.ft. Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 150 Gal: (2) 16" x 4" wheels & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" wheels & (2) 12" x 3" swivel caster Dimensions: 150 Gal: 96" L 42" W 71" H 200 Gal: 99" L 46" W 77" H Weight: 150/150 Gal: 1,723 lbs 200/200 Gal: 2,128 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Propane Sump Cleaner, 150 Gallon - CP50-150/150TW - CECOR
Belleville, WI, USA
Propane Sump Cleaner, 150 Gallon
CP50-150/150TW
Propane Sump Cleaner, 150 Gallon CP50-150/150TW
Extra Power Propane Sump cleaner/dispenser is a versatile unit. The CP50 Series has high nozzle velocity for picking up puddles and dry chips AND deep suction for lifting heavy sludge off the sump bottom. With the propane power source on board, there are no cords or hoses to plug in. Perfect for use in several locations without a common power source. The sump cleaner sucks up machine tool sump contents down to the bare metal in minutes. The pump is powered by a Kohler 20 HP, 4 stroke cycle Command Series engine with electric start. Sump cleaner pumps fluid at rates to 110 gallons per minute and generates suction to 13′ Hg (177′ water). On the way to the tank, the dirty coolant passes through the filter which separates the chips and swarf from the coolant. The F23 Filter has capacity to hold 2.3 cubic feet of solids. Sump can be refilled with fresh coolant from the dispenser side. This CP50 150/150 and CP50 200/200 gallon Sump Sharks have a 8′ x 10′ clean door with a 1-1/4” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Each tank has its own pressure gauge so operator can monitor what is going on inside the tank. Both the 150/150- and 200/200-gallon tank sizes have a tow bar with pintle-eye hitch to accomodate in plant tugs or tractors. CP50 consists of two tanks; one for collecting and filtering dirty coolant and another for dispensing clean coolant. The sump cleaner sucks up machine tool sump contents down to the bare metal in minutes. Sump can be refilled with fresh coolant from the dispenser side. Power source onboard. No cords or air hoses Both tanks have pump-in, pump-out capability Sump cleaning is an important part of a recycling program Full Specs Series: CP50 Tank Size Options: (2) 150 gallon (568 L) tanks (2) 200 gallon (757 L) tanks Standard Transport: TW - Tow (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F23 - 2.3 cu.ft. Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 150 Gal: (2) 16" x 4" wheels & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" wheels & (2) 12" x 3" swivel caster Dimensions: 150 Gal: 96" L 42" W 71" H 200 Gal: 99" L 46" W 77" H Weight: 150/150 Gal: 1,723 lbs 200/200 Gal: 2,128 lbs

Extra Power Propane Sump cleaner/dispenser is a versatile unit. The CP50 Series has high nozzle velocity for picking up puddles and dry chips AND deep suction for lifting heavy sludge off the sump bottom. With the propane power source on board, there are no cords or hoses to plug in. Perfect for use in several locations without a common power source.

The sump cleaner sucks up machine tool sump contents down to the bare metal in minutes. The pump is powered by a Kohler 20 HP, 4 stroke cycle Command Series engine with electric start. Sump cleaner pumps fluid at rates to 110 gallons per minute and generates suction to 13″ Hg (177″ water). On the way to the tank, the dirty coolant passes through the filter which separates the chips and swarf from the coolant. The F23 Filter has capacity to hold 2.3 cubic feet of solids. Sump can be refilled with fresh coolant from the dispenser side.

This CP50 150/150 and CP50 200/200 gallon Sump Sharks have a 8″ x 10″ clean door with a 1-1/4” drain port in the door. The door is flush to the bottom of the tank for easy cleaning. Each tank has its own pressure gauge so operator can monitor what is going on inside the tank. Both the 150/150- and 200/200-gallon tank sizes have a tow bar with pintle-eye hitch to accomodate in plant tugs or tractors.

CP50 consists of two tanks; one for collecting and filtering dirty coolant and another for dispensing clean coolant. The sump cleaner sucks up machine tool sump contents down to the bare metal in minutes. Sump can be refilled with fresh coolant from the dispenser side.

  • Power source onboard. No cords or air hoses
  • Both tanks have pump-in, pump-out capability
  • Sump cleaning is an important part of a recycling program

Full Specs

Series:

CP50

Tank Size Options:

(2) 150 gallon (568 L) tanks
(2) 200 gallon (757 L) tanks

Standard Transport:

TW - Tow (see options)

Pump:

Lobe type, positive displacement air pump

Suction Lift:

13" Hg (Mercury)

Filter:

F23 - 2.3 cu.ft.

Cleanout Door:

8"x10" door with 1-1/4" drain port

Pressure Discharge:

6 PSI (pounds per square inch) with safety backup valve

Overfill Prevention:

Automatic overfill protection all discharge ports valved

Engine:

20 HP Propane Engine

Hoses:

2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Clean coolant dispensing hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with full-flow shut-off nozzle.

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzle

Wheels:

150 Gal: (2) 16" x 4" wheels & (1) 12" x 3" swivel caster
200 Gal: (2) 16" x 4" wheels & (2) 12" x 3" swivel caster

Dimensions:

150 Gal: 96" L 42" W 71" H
200 Gal: 99" L 46" W 77" H

Weight:

150/150 Gal: 1,723 lbs
200/200 Gal: 2,128 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Coolant Recycling Systems
Product Number CP50-150/150TW
Product Name Propane Sump Cleaner, 150 Gallon
Unlock Full Specs
to access all available technical data

Similar Products