Environmentally Sound, Fiscally Smart
CECOR CE10 cleans sumps down to the bare metal in minutes. Sump cleaner side filters out solids. Transport and pump coolant to recovery station for further processing. Then transfer processed coolant back to machine tool. Two tanks, one a sump cleaner, the other a dispenser, work in tandem with coolant recycler and coalescers in coolant recycling systems.
Standard 1 cubic foot filter lifts out easily for emptying. Optional F23 Filter (2.3) is recommended for when coolant is heavily loaded with chips and swarf. Rectangular 8” x 10” cleanout door with 1-1/4” drain port is flush-to-bottom of tank for easy cleaning. Clean out door and filter lid are secured with ½” wing nuts for secure seal, yet easy opening and closing. Combination Sump Sharks have a pressure gauge for each tank. Standard TW transport base has pintle-eye hitch for easy towing through plant.
CECOR’s CE10 medium-sized, electric sump cleaner/dispenser have two tanks with capacities of 150/150 or 200/200 gallons. One tank is a sump cleaner for sucking out dirty sump contents and separating the solids. The other tank is a dispenser for tranporting fresh or treated coolant to the machine tool. Top off or fill sump after emptying from dispenser side, transport filtered coolant in sump cleaner side to central treatment facility.
•Ideal for use with coolant recycling system.
•Save time cleaning sumps
•Use coolant longer
|
Series: | CE10 |
|
Tank Size Options: | (2) 150 Gal (568 L) or (2) 200 Gal (757 L) |
|
Standard Transport: | TW - Tow (see options) |
|
Pump: | Rotary, vane-type vacuum pump |
|
Suction Lift: | 17" Hg (Mercury) |
|
Standard Filter: | F10 - 1 cu. ft. (see options) |
|
Clean Out Door: | 8"x10" door with 1-1/4" drain port |
|
Pressure discharge: | 6 PSI (pounds per square inch) with safety backup valve |
|
Overfill Prevention: | Automatic overfill protection, all discharge ports are valved |
|
Motor: | 1 HP Electric Motor |
|
Electrical requirements: | Volts 115-Amps 13.4-Hertz 60-Phase 1 |
|
Wheels: | 150 Gal: (2) 16"x4"Rubber tires & (1) 12"x3"swivel caster 200 Gal: (2) 16" x 4" Rubber tires & (2) 12"x3" swivel casters |
|
Hoses: | 1-1/2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. |
|
Tools: | (1) Straight, (1) flexible and (1) flared nozzle tool |
|
Dimensions: | 150 Gal: 96" L 40" W 62" H 200 Gal: 99" L 46" W 68" H |
|
Weight: | 150 Gal: 1,230 lbs 200 Gal: 1,665 lbs |
| CECOR | |
|---|---|
| Product Category | Coolant Recycling Systems |
| Product Number | CE10-200/200TW |
| Product Name | Electric Sump Cleaner, 200 Gallon |