CE50 Series large twin tank unt has two 300 gallon tanks – one is a sump cleaner; the other dispenses fresh coolant. Designed to work in tandem with a central coolant recycling program, 300 gallon sump cleaner tank vacuums chips, sludge and coolant from the machine tool sump. The F50 (5 cu.ft.) filter separates solids from fluid. While at the machine tool, use the 300-gallon dispenser side to fill sump with fresh or recycled coolant. Then transport filtered coolant in sump cleaner side for further processing.
The CE50 3-Phase electric unit has the same extra power as the SE50, but with two tanks – one a sump cleaner, the other a coolant dispenser. The CE50-300/300 is the largest combination Sump Shark available in three-phase electric.
|
Series: | CE50 |
|
Tank Size: | (2) 300 Gallon Tanks (1,136 L/ea) |
|
Transport: | Custom base for mounting on transport |
|
Pump: | Lobe type, positive displacement air pump |
|
Suction Lift: | 13" Hg (Mercury) |
|
Filter: | F50 - 5 cu.ft. |
|
Cleanout Door: | 16" diameter hinged door with 2-1/2" drain port |
|
Pressure Discharge: | 6 PSI with safety backup valve |
|
Overfill Protection: | Automatic overfill protection, all discharge ports valved |
|
Motor: | 5 HP Electric Motor Volts - 208-230/460 - Amps 14.8 - 14.0/7.0 - Hertz 60 - Phase 3 |
|
Hoses: | 2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. |
|
Tools: | Three suction tools (1) straight, (1) flexible and (1) flared nozzle |
|
Dimensions: | 121" L 42" W 69" H |
|
Weight: | 2,233 lbs |
| CECOR | |
|---|---|
| Product Category | Coolant Recycling Systems |
| Product Number | CE50-300/300CB1 |
| Product Name | Three-Phase Sump Cleaner, 300 Gallon |