Collects dirty coolant/distributes clean coolant
CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a single chassis – the sump cleaner tank filters solids from coolant. Reuse coolant or prefilter for use with central reconditioning system. The dispenser side can be filled with pump or through refill hatch. Pump in/pump out capability provides mess-free collection and transport of coolant, chips and sludge.
CE50 Series in the 150/150 and 200/200 gallon size have tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying.
The CE50 Combination sump cleaner/dispenser works with many recovery systems, from simple settling tanks to complete recycling plants.
Twin tanks: (1) tank is a sump cleaner for fast removal and filtering; (1) tank for dispensing.
Separates solids from fluid
Pump in/pump out capability for suction and dispensing tank.
Full Specs
Series:
CE50
Tank Size Options:
(2) 150 Gal/ea (568 L/ea) or (2) 200 Gal/ea (757 L/ea)
Transport:
Tow only (see options)
Pump:
Lobe type, positive displacement air pump
Suction Lift:
13" Hg (Mercury)
Filter:
F23 (see options)
Cleanout Door:
8"x10" door with 1-1/4" drain port
Pressure Discharge:
6 PSI with safety backup valve
Overfill Protection:
Automatic overfill protection, all discharge ports valved
Motor:
5 HP Electric Motor
Electrical Requirements:
3-Phase: Volts 208-230/460-Amps 14.8-14.0/7.0-Hertz 60
Hoses:
2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle.
Tools:
Three suction tools (1) straight, (1) flexible and (1) flared nozzles.
Wheels:
150 Gal: (2) 16" x 4" rubber tires & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" rubber tires & (2) 12" x 3" swivel caster
Dimensions:
150 Gal: 96"L x 42"W x 71" H 200 Gal: 99"L x 46"W x 77" H
Weight:
150 Gal: 1,630 lbs 200 Gal: 2,035 lbs
Collects dirty coolant/distributes clean coolant
CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a single chassis – the sump cleaner tank filters solids from coolant. Reuse coolant or prefilter for use with central reconditioning system. The dispenser side can be filled with pump or through refill hatch. Pump in/pump out capability provides mess-free collection and transport of coolant, chips and sludge.
CE50 Series in the 150/150 and 200/200 gallon size have tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying.
The CE50 Combination sump cleaner/dispenser works with many recovery systems, from simple settling tanks to complete recycling plants.
- Twin tanks: (1) tank is a sump cleaner for fast removal and filtering; (1) tank for dispensing.
- Separates solids from fluid
- Pump in/pump out capability for suction and dispensing tank.
Full Specs
|
Series: | CE50 |
|
Tank Size Options: | (2) 150 Gal/ea (568 L/ea) or
(2) 200 Gal/ea (757 L/ea) |
|
Transport: | Tow only (see options) |
|
Pump: | Lobe type, positive displacement air pump |
|
Suction Lift: | 13" Hg (Mercury) |
|
Filter: | F23 (see options) |
|
Cleanout Door: | 8"x10" door with 1-1/4" drain port |
|
Pressure Discharge: | 6 PSI with safety backup valve |
|
Overfill Protection: | Automatic overfill protection, all discharge ports valved |
|
Motor: | 5 HP Electric Motor |
|
Electrical Requirements: | 3-Phase: Volts 208-230/460-Amps 14.8-14.0/7.0-Hertz 60 |
|
Hoses: | 2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler.
1-1/4" I.D. x 16' with full flow shut off nozzle. |
|
Tools: | Three suction tools (1) straight, (1) flexible and (1) flared nozzles. |
|
Wheels: | 150 Gal: (2) 16" x 4" rubber tires & (1) 12" x 3" swivel caster
200 Gal: (2) 16" x 4" rubber tires & (2) 12" x 3" swivel caster |
|
Dimensions: | 150 Gal: 96"L x 42"W x 71" H
200 Gal: 99"L x 46"W x 77" H |
|
Weight: | 150 Gal: 1,630 lbs
200 Gal: 2,035 lbs |