CECOR Three-Phase Sump Cleaner, 150 Gallon CE50-150/150TW

Description
Collects dirty coolant/distributes clean coolant CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a single chassis – the sump cleaner tank filters solids from coolant. Reuse coolant or prefilter for use with central reconditioning system. The dispenser side can be filled with pump or through refill hatch. Pump in/pump out capability provides mess-free collection and transport of coolant, chips and sludge. CE50 Series in the 150/150 and 200/200 gallon size have tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying. The CE50 Combination sump cleaner/dispenser works with many recovery systems, from simple settling tanks to complete recycling plants. Twin tanks: (1) tank is a sump cleaner for fast removal and filtering; (1) tank for dispensing. Separates solids from fluid Pump in/pump out capability for suction and dispensing tank. Full Specs Series: CE50 Tank Size Options: (2) 150 Gal/ea (568 L/ea) or (2) 200 Gal/ea (757 L/ea) Transport: Tow only (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F23 (see options) Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Overfill Protection: Automatic overfill protection, all discharge ports valved Motor: 5 HP Electric Motor Electrical Requirements: 3-Phase: Volts 208-230/460-Amps 14.8-14.0/7.0-Hertz 60 Hoses: 2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzles. Wheels: 150 Gal: (2) 16" x 4" rubber tires & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" rubber tires & (2) 12" x 3" swivel caster Dimensions: 150 Gal: 96"L x 42"W x 71" H 200 Gal: 99"L x 46"W x 77" H Weight: 150 Gal: 1,630 lbs 200 Gal: 2,035 lbs
Datasheet
Description
Collects dirty coolant/distributes clean coolant CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a single chassis – the sump cleaner tank filters solids from coolant. Reuse coolant or prefilter for use with central reconditioning system. The dispenser side can be filled with pump or through refill hatch. Pump in/pump out capability provides mess-free collection and transport of coolant, chips and sludge. CE50 Series in the 150/150 and 200/200 gallon size have tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying. The CE50 Combination sump cleaner/dispenser works with many recovery systems, from simple settling tanks to complete recycling plants. Twin tanks: (1) tank is a sump cleaner for fast removal and filtering; (1) tank for dispensing. Separates solids from fluid Pump in/pump out capability for suction and dispensing tank. Full Specs Series: CE50 Tank Size Options: (2) 150 Gal/ea (568 L/ea) or (2) 200 Gal/ea (757 L/ea) Transport: Tow only (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F23 (see options) Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Overfill Protection: Automatic overfill protection, all discharge ports valved Motor: 5 HP Electric Motor Electrical Requirements: 3-Phase: Volts 208-230/460-Amps 14.8-14.0/7.0-Hertz 60 Hoses: 2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzles. Wheels: 150 Gal: (2) 16" x 4" rubber tires & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" rubber tires & (2) 12" x 3" swivel caster Dimensions: 150 Gal: 96"L x 42"W x 71" H 200 Gal: 99"L x 46"W x 77" H Weight: 150 Gal: 1,630 lbs 200 Gal: 2,035 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three-Phase Sump Cleaner, 150 Gallon - CE50-150/150TW - CECOR
Belleville, WI, USA
Three-Phase Sump Cleaner, 150 Gallon
CE50-150/150TW
Three-Phase Sump Cleaner, 150 Gallon CE50-150/150TW
Collects dirty coolant/distributes clean coolant CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a single chassis – the sump cleaner tank filters solids from coolant. Reuse coolant or prefilter for use with central reconditioning system. The dispenser side can be filled with pump or through refill hatch. Pump in/pump out capability provides mess-free collection and transport of coolant, chips and sludge. CE50 Series in the 150/150 and 200/200 gallon size have tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying. The CE50 Combination sump cleaner/dispenser works with many recovery systems, from simple settling tanks to complete recycling plants. Twin tanks: (1) tank is a sump cleaner for fast removal and filtering; (1) tank for dispensing. Separates solids from fluid Pump in/pump out capability for suction and dispensing tank. Full Specs Series: CE50 Tank Size Options: (2) 150 Gal/ea (568 L/ea) or (2) 200 Gal/ea (757 L/ea) Transport: Tow only (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13" Hg (Mercury) Filter: F23 (see options) Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI with safety backup valve Overfill Protection: Automatic overfill protection, all discharge ports valved Motor: 5 HP Electric Motor Electrical Requirements: 3-Phase: Volts 208-230/460-Amps 14.8-14.0/7.0-Hertz 60 Hoses: 2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler. 1-1/4" I.D. x 16' with full flow shut off nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzles. Wheels: 150 Gal: (2) 16" x 4" rubber tires & (1) 12" x 3" swivel caster 200 Gal: (2) 16" x 4" rubber tires & (2) 12" x 3" swivel caster Dimensions: 150 Gal: 96"L x 42"W x 71" H 200 Gal: 99"L x 46"W x 77" H Weight: 150 Gal: 1,630 lbs 200 Gal: 2,035 lbs

Collects dirty coolant/distributes clean coolant

CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a single chassis – the sump cleaner tank filters solids from coolant. Reuse coolant or prefilter for use with central reconditioning system. The dispenser side can be filled with pump or through refill hatch. Pump in/pump out capability provides mess-free collection and transport of coolant, chips and sludge.

CE50 Series in the 150/150 and 200/200 gallon size have tow bar with pintle-eye hitch to accommodate in-plant tugs or tractors. Flush-to-the-bottom cleanout door makes it easy to rinse or rake out tank. The F23, 2.3 capacity filter, is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom opening door for safe emptying.

The CE50 Combination sump cleaner/dispenser works with many recovery systems, from simple settling tanks to complete recycling plants.

  • Twin tanks: (1) tank is a sump cleaner for fast removal and filtering; (1) tank for dispensing.
  • Separates solids from fluid
  • Pump in/pump out capability for suction and dispensing tank.

Full Specs

Series:

CE50

Tank Size Options:

(2) 150 Gal/ea (568 L/ea) or
(2) 200 Gal/ea (757 L/ea)

Transport:

Tow only (see options)

Pump:

Lobe type, positive displacement air pump

Suction Lift:

13" Hg (Mercury)

Filter:

F23 (see options)

Cleanout Door:

8"x10" door with 1-1/4" drain port

Pressure Discharge:

6 PSI with safety backup valve

Overfill Protection:

Automatic overfill protection, all discharge ports valved

Motor:

5 HP Electric Motor

Electrical Requirements:

3-Phase: Volts 208-230/460-Amps 14.8-14.0/7.0-Hertz 60

Hoses:

2" I.D. x 16' oil-resistant PVS suction/discharge hose including quick-disconnect coupler.
1-1/4" I.D. x 16' with full flow shut off nozzle.

Tools:

Three suction tools (1) straight, (1) flexible and (1) flared nozzles.

Wheels:

150 Gal: (2) 16" x 4" rubber tires & (1) 12" x 3" swivel caster
200 Gal: (2) 16" x 4" rubber tires & (2) 12" x 3" swivel caster

Dimensions:

150 Gal: 96"L x 42"W x 71" H
200 Gal: 99"L x 46"W x 77" H

Weight:

150 Gal: 1,630 lbs
200 Gal: 2,035 lbs
Supplier's Site Datasheet

Technical Specifications

  CECOR
Product Category Coolant Recycling Systems
Product Number CE50-150/150TW
Product Name Three-Phase Sump Cleaner, 150 Gallon
Unlock Full Specs
to access all available technical data

Similar Products