CANNON Instrument Company Process Vapor Pressure Tester ERAVAP ONLINE

Description
Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston renders a vacuum pump obsolete and simplifies measurement. The high-durability instrument includes maintenance-free, self-lubricating gears and the continuously monitored lubrication of the piston. Since ERAVAP ONLINE measures according to the latest vapor pressure standards and its measurement cell is based on eralytic's laboratory systems, results from ERAVAP ONLINE are identical to laboratory results. There is no need for correlating results. Common Applications include: Quality control at terminals or refineries Monitor both inlet streams and blended streams Blending naptha into viscous crude Blending butane into gasoline Vapor pressure of gasoline, LPG, TVP Bubble point of crude oil Features & Benefits Remote control software Built-in Quality Control tracking Up to 4 sample streams per analyzer - use for samples, quality control, cleaning for crude oil Spare Measurement cell minimizes downtime one measurement cell is cailbrated and maintained, the second is used for measurements cells can be swapped in less than a minute Piston-Based Measurement renders vacuum pumps obselete simplifies measurement High Durability 24/7 non-stop operation Maintenance free, self-lubricating gears Housings meet requirements for hazardous materials Lab-Grade Performance no need to correlate results outperforms standard methods in terms of repeatability and reproducibility
Datasheet
Description
Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston renders a vacuum pump obsolete and simplifies measurement. The high-durability instrument includes maintenance-free, self-lubricating gears and the continuously monitored lubrication of the piston. Since ERAVAP ONLINE measures according to the latest vapor pressure standards and its measurement cell is based on eralytic's laboratory systems, results from ERAVAP ONLINE are identical to laboratory results. There is no need for correlating results. Common Applications include: Quality control at terminals or refineries Monitor both inlet streams and blended streams Blending naptha into viscous crude Blending butane into gasoline Vapor pressure of gasoline, LPG, TVP Bubble point of crude oil Features & Benefits Remote control software Built-in Quality Control tracking Up to 4 sample streams per analyzer - use for samples, quality control, cleaning for crude oil Spare Measurement cell minimizes downtime one measurement cell is cailbrated and maintained, the second is used for measurements cells can be swapped in less than a minute Piston-Based Measurement renders vacuum pumps obselete simplifies measurement High Durability 24/7 non-stop operation Maintenance free, self-lubricating gears Housings meet requirements for hazardous materials Lab-Grade Performance no need to correlate results outperforms standard methods in terms of repeatability and reproducibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Vapor Pressure Tester - ERAVAP ONLINE - CANNON Instrument Company
State College, PA, United States
Process Vapor Pressure Tester
ERAVAP ONLINE
Process Vapor Pressure Tester ERAVAP ONLINE
Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston renders a vacuum pump obsolete and simplifies measurement. The high-durability instrument includes maintenance-free, self-lubricating gears and the continuously monitored lubrication of the piston. Since ERAVAP ONLINE measures according to the latest vapor pressure standards and its measurement cell is based on eralytic's laboratory systems, results from ERAVAP ONLINE are identical to laboratory results. There is no need for correlating results. Common Applications include: Quality control at terminals or refineries Monitor both inlet streams and blended streams Blending naptha into viscous crude Blending butane into gasoline Vapor pressure of gasoline, LPG, TVP Bubble point of crude oil Features & Benefits Remote control software Built-in Quality Control tracking Up to 4 sample streams per analyzer - use for samples, quality control, cleaning for crude oil Spare Measurement cell minimizes downtime one measurement cell is cailbrated and maintained, the second is used for measurements cells can be swapped in less than a minute Piston-Based Measurement renders vacuum pumps obselete simplifies measurement High Durability 24/7 non-stop operation Maintenance free, self-lubricating gears Housings meet requirements for hazardous materials Lab-Grade Performance no need to correlate results outperforms standard methods in terms of repeatability and reproducibility

Tests vapor pressure of gasoline and LPG, TVP and bubble point of crude oil. The ERAVAP ONLINE uses the leading-edge Piston-based measurement principle for vapor pressure testing. The built-in piston renders a vacuum pump obsolete and simplifies measurement. The high-durability instrument includes maintenance-free, self-lubricating gears and the continuously monitored lubrication of the piston. Since ERAVAP ONLINE measures according to the latest vapor pressure standards and its measurement cell is based on eralytic's laboratory systems, results from ERAVAP ONLINE are identical to laboratory results. There is no need for correlating results.

Common Applications include:

  • Quality control at terminals or refineries
  • Monitor both inlet streams and blended streams
  • Blending naptha into viscous crude
  • Blending butane into gasoline
  • Vapor pressure of gasoline, LPG, TVP
  • Bubble point of crude oil

Features & Benefits

  • Remote control software
  • Built-in Quality Control tracking
  • Up to 4 sample streams per analyzer - use for samples, quality control, cleaning for crude oil
  • Spare Measurement cell minimizes downtime
    • one measurement cell is cailbrated and maintained, the second is used for measurements
    • cells can be swapped in less than a minute

Piston-Based Measurement

  • renders vacuum pumps obselete
  • simplifies measurement

High Durability

  • 24/7 non-stop operation
  • Maintenance free, self-lubricating gears
  • Housings meet requirements for hazardous materials

Lab-Grade Performance

  • no need to correlate results
  • outperforms standard methods in terms of repeatability and reproducibility
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Property Testing Equipment
Product Number ERAVAP ONLINE
Product Name Process Vapor Pressure Tester
Properties Analyzed Vapor Pressure Test
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4118N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Coating Thickness Measurement, Compact Calotest - CATc - Anton Paar
Specs
Methods, Technology & Standards Spherical Abrasion Test Method
Properties Analyzed Coating Thickness
Test Media Adhesives/Sealants
View Details
Consistency Sensor - Model C5000 - Thompson Equipment Company, Inc.
Thompson Equipment Company, Inc.
Specs
Properties Analyzed Consistency / % Solids
Test Media Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details