CANNON Instrument Company Flash Point Tester ERAFLASH

Description
ERAFLASH is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The innovative CCCFP methods use only 1 mL to 2 mL of sample that is sealed in a closed chamber during the whole measurement process. An electrical arc inside the chamber ignites the sample and the lack of oxygen extinguishes the flame automatically. The device measures the corresponding pressure increase inside the chamber. Common Applications Include: Fuel Oils Diesel Fuel Oils Gas Turbine Fuel Oils Kerosene Biodiesel Blend Specifying Fuels Analyzing Fresh and Used Lubricating Oils Bitumen Testing Flavors Fragrances Cosmetics Paints Varnishes Hazardous Waste
Datasheet
Description
ERAFLASH is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The innovative CCCFP methods use only 1 mL to 2 mL of sample that is sealed in a closed chamber during the whole measurement process. An electrical arc inside the chamber ignites the sample and the lack of oxygen extinguishes the flame automatically. The device measures the corresponding pressure increase inside the chamber. Common Applications Include: Fuel Oils Diesel Fuel Oils Gas Turbine Fuel Oils Kerosene Biodiesel Blend Specifying Fuels Analyzing Fresh and Used Lubricating Oils Bitumen Testing Flavors Fragrances Cosmetics Paints Varnishes Hazardous Waste
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Point Tester - ERAFLASH - CANNON Instrument Company
State College, PA, United States
Flash Point Tester
ERAFLASH
Flash Point Tester ERAFLASH
ERAFLASH is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The innovative CCCFP methods use only 1 mL to 2 mL of sample that is sealed in a closed chamber during the whole measurement process. An electrical arc inside the chamber ignites the sample and the lack of oxygen extinguishes the flame automatically. The device measures the corresponding pressure increase inside the chamber. Common Applications Include: Fuel Oils Diesel Fuel Oils Gas Turbine Fuel Oils Kerosene Biodiesel Blend Specifying Fuels Analyzing Fresh and Used Lubricating Oils Bitumen Testing Flavors Fragrances Cosmetics Paints Varnishes Hazardous Waste

ERAFLASH is preconfigured for the automatic measurement in full compliance with the latest and safest Continuously Closed Cup Flash Point (CCCFP) standards ASTM D6450 and ASTM D7084 and in excellent correlation with ASTM D93, ASTM D56, ASTM D3828 ISO 2719, ISO 13736, EN ISO 3679 and 3680. The innovative CCCFP methods use only 1 mL to 2 mL of sample that is sealed in a closed chamber during the whole measurement process. An electrical arc inside the chamber ignites the sample and the lack of oxygen extinguishes the flame automatically. The device measures the corresponding pressure increase inside the chamber.

Common Applications Include:

  • Fuel Oils
  • Diesel Fuel Oils
  • Gas Turbine Fuel Oils
  • Kerosene
  • Biodiesel Blend
  • Specifying Fuels
  • Analyzing Fresh and Used Lubricating Oils
  • Bitumen Testing
  • Flavors
  • Fragrances
  • Cosmetics
  • Paints
  • Varnishes
  • Hazardous Waste
Supplier's Site Datasheet

Technical Specifications

  CANNON Instrument Company
Product Category Property Testing Equipment
Product Number ERAFLASH
Product Name Flash Point Tester
Test Media Fuel / Fuel Materials
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4118N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
Display & Special Features PC Interface / Networkable
View Details
Through-Pore Size Analyzer - Porometer 3G zh - Quantachrome Instruments
Specs
Properties Analyzed Porosimetry / Pore Volume
Test Media Foam / Porous Materials; Ceramics; Textiles; Membranes, Sintered Metals; Paper; Powders
Mounting / Loading Options Benchtop or Laboratory
View Details
Zematra® ASA Automated Stability Analyzer -  - CANNON Instrument Company
Specs
Properties Analyzed Stability Index
Test Media Fuel / Fuel Materials; Asphalt / Pavement
Mounting / Loading Options Benchtop or Laboratory
View Details