CABKA North America, Inc. Datasheets for Pallets

Pallets are platforms used for storage and transportation of goods.
Pallets: Learn more

Product Name Notes
Compatible to small load carriers (KLT) and other standart boxes Chain and roller conveyor compliant Made of less conductive material Surface resistivity of max. 102 to 10 4 Ohm Prevents...
Cost effective Easy and safe to handle Environmentally friendly product of 100% recycled plastic, completely recyclable Notched to position strapping bands Stable and damage free strapped loads Allows for multiple...
Cost effective Easy and safe to handle Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 65 % Resistant to insects, bacteria and fungi No...
Cost effective Extraordinary weight-to-load capacity ratio Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi Environmentally friendly product of 100% recycled plastic, completely recyclable Homogeneous one-piece design...
Cost effective Extraordinary weight-to-load capacity ratio Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi No sirex treatment required Environmentally friendly product of 100% recycled plastic, completely...
Cost effective Extraordinary weight-to-load capacity ratio Maintenance-free Homogeneous one-piece design Thanks to the open surface, the pallet can be easily and quickly cleaned without water and dirt being trapped Easy...
Cost effective Extraordinary weight-to-load capacity ratio Optimal container utilization, no waste of cargo space Resistant to insects, bacteria and fungi No sirex treatment required Environmentally friendly product of 100% recycled...
Cost effective Extraordinary weight-to-load capacity ratio Reduces freight costs by volume: 29 pallets = 6 feet height Optimal container utilization, no waste of cargo space Resistant to insects, bacteria and...
Cost effective Footprint allows stable stacking of loaded pallets Optimal container utilization, no waste of cargo space Resistant to insects, bacteria and fungi No sirex treatment required Environmentally friendly product...
Cost effective Light weight and low height Easy and safe to handle Excellently suited for air cargo Reduced freight charge by self assembly of snap-on bottom skids, volume saving up...
Cost effective Light weight and low height Easy and safe to handle Excellently suited for air cargo Reduces freight costs by volume: 25 pallets = 6 feet height Resistant to...
Cost effective Light weight and low height Easy and safe to handle Excellently suited for air cargo Reduces freight costs by volume: 45 pallets = 6 feet height Resistant to...
Cost effective Light weight and low height Easy and safe to handle Reduces freight costs by volume: 18 pallets = 6 feet height Resistant to insects, bacteria and fungi No...
Cost effective Light weight and low height Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 60 % Maintenance-free Easy and safe to handle Resistant...
Cost effective Light weight and low height Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 65 % Easy and safe to handle Resistant to...
Cost effective Light weight and low height Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 75 % Maintenance-free Easy and safe to handle Resistant...
Cost effective Light weight and low height Reduces freight costs by volume: 16 pallets = 6 feet height Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi...
Cost effective Light weight and low height Reduces freight costs by volume: 18 pallets = 6 feet height No sirex treatment required Easy and safe to handle Resistant to insects,...
Cost effective Light weight and low height Reduces freight costs by volume: 26 pallets = 6 feet height Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi...
Cost effective Light weight and low height Reduces freight costs by volume: 30 pallets = 6 feet height Easy and safe to handle Resistant to insects, bacteria and fungi No...
Cost effective Light weight and low height Reduces freight costs by volume: 30 pallets = 6 feet height Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi...
Cost effective Light weight and low height Reduces freight costs by volume: 31 pallets = 6 feet height Easy and safe to handle Resistant to insects, bacteria and fungi No...
Cost effective Light weight and low height Reduces freight costs by volume: 36 pallets = 6 feet height Easy and safe to handle Resistant to insects, bacteria and fungi No...
Cost effective Light weight and low height Reduces freight costs by volume: 36 pallets = 6 feet height Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi...
Cost effective Light weight and low height Reduces freight costs by volume: 39 pallets = 6 feet height Easy and safe to handle Resistant to insects, bacteria and fungi Environmentally...
Cost effective Light weight and low height Reduces freight costs by volume: 39 pallets = 6 feet height Easy and safe to handle Resistant to insects, bacteria and fungi No...
Cost effective Light weight and low height Reduces freight costs by volume: 45 pallets = 6 feet height Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi...
Cost effective Light weight and low height Suited as display pallet Chain and roller conveyor compliant Reduces freight costs by volume: 24 pallets = 6 feet height Resistant to insects,...
Cost effective Low height Easy and safe to handle Reduces freight costs by volume: pallets = 6 feet height Resistant to insects, bacteria and fungi No sirex treatment required Environmentally...
Cost effective Low height Easy and safe to handle Resistant to most acids and solvents Resistant to insects, bacteria and fungi Environmentally friendly product of 100% recycled plastic, completely recyclable...
Cost effective Maintenance-free Extraordinary weight-to-load capacity ratio Homogeneous one-piece design Thanks to the open surface, the pallet can be easily and quickly cleaned without water and dirt being trapped Easy...
Cost effective Maintenance-free Long life, very high number of circles, low rate of breaking Process reliability based on exact dimensions and precise shaping Resistant to insects, bacteria and fungi Chain...
Cost effective Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 50 % Easy and safe to handle Resistant to insects, bacteria and fungi No...
Cost effective Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 65 % Easy and safe to handle Resistant to insects, bacteria and fungi No...
Cost effective Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 65 % Maintenance-free Easy and safe to handle Resistant to insects, bacteria and fungi...
Cost effective Reduces freight costs by volume: 26 pallets = 6 feet height Easy and safe to handle Resistant to insects, bacteria and fungi No sirex treatment required Environmentally friendly...
Cost effective Very stable Easy and safe to handle Notched to position strapping bands Protects goods from pressure marks Stable and damage free strapped loads Allows for multiple layers of...
Cost effective Very stable Easy and safe to handle Resistant to insects, bacteria and fungi Environmentally friendly product of 100% recycled plastic, completely recyclable Footprint allows stable stacking of loaded...
Cost effective Very stable Easy and safe to handle Resistant to insects, bacteria and fungi Environmentally friendly product of 100% recycled plastic, completely recyclable Locking rings on upper deck for...
Cost effective Very stable Extraordinary weight-to-load capacity ratio Easy and safe to handle Resistant to insects, bacteria and fungi No sirex treatment required Environmentally friendly product of 100% recycled plastic,...
Cost effective Very stable Footprint allows stable stacking of loaded pallets Clean pallet devoid of space which harbor liquids, dust or other debris Resistant to insects, bacteria and fungi Conforms...
Cost effective Very stable Footprint allows stable stacking of loaded pallets Metal-reinforced skids allow long term storage of heavy loads in high-racking systems Clean pallet devoid of space which harbor...
Cost effective Very stable Footprint allows stable stacking of loaded pallets Metal-reinforced skids allow long term storage of heavy loads in high-racking systems Locking rings on upper deck for stacking...
Extra high rim for safe transport of boxes Cost effective Reduced freight charge by self assembly of snap-on bottom skids, volume saving up to 50 % Easy and safe to...
Extra high rim for safe transport of boxes Cost effective Reduces freight costs by volume: 26 pallets = 6 feet height Easy and safe to handle Resistant to insects, bacteria...
Pallets of different types and sizes can be conveyed and stored within the same system. The CABKA-Shuttle carries the load in high racks and allows the usage of pallets that...