CPP 330 PE - INDUSTRIAL PALLET - MULTI-TRIP
CABKA North America, Inc.
CPP 330 PE - Industrial Pallet - Multi-Trip
Description
Cost effective
Light weight and low height
Reduces freight costs by volume: 36 pallets = 6 feet height
Maintenance-free
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
-
CABKA North America, Inc.
Description
Cost effective
Light weight and low height
Reduces freight costs by volume: 36 pallets = 6 feet height
Maintenance-free
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
Suppliers
CPP 330 PE - Industrial Pallet - Multi-Trip
Cost effective
Light weight and low height
Reduces freight costs by volume: 36 pallets = 6 feet height
Maintenance-free
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
- Cost effective
- Light weight and low height
- Reduces freight costs by volume: 36 pallets = 6 feet height
- Maintenance-free
- Easy and safe to handle
- Resistant to insects, bacteria and fungi
- Environmentally friendly product of 100% recycled plastic, completely recyclable
Supplier's Site
Technical Specifications
|
Product Category
|
Pallets |
|
Product Name
|
CPP 330 PE - Industrial Pallet - Multi-Trip |
|
Size
|
40"x48"
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
62.5" W x 62.5" L x 8.75" H
Pallet Weight
140 lbs (63.49 kg)
Fork Tine Entry
Four way fork tine entry.
View Details
Modern Equipment Co., Inc.
Pallet Jack Entry
Two-way pallet jack entry.
Material
Steel
Custom Application
Holds 4-8 Nine Inch Diameter Cylinders
View Details
Size
45"x48"
Pallet Weight
58 lbs (26.3 kg)
Top Deck Configuration
A high percentage of the pallet top deck is made up of slots, holes, or grid work.
View Details