CPP 210 PE - EURO-PALLET - MULTI-TRIP
CABKA North America, Inc.
CPP 210 PE - Euro-Pallet - Multi-Trip
Description
Cost effective
Light weight and low height
Reduces freight costs by volume: 39 pallets = 6 feet height
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
-
CABKA North America, Inc.
Description
Cost effective
Light weight and low height
Reduces freight costs by volume: 39 pallets = 6 feet height
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
Suppliers
CPP 210 PE - Euro-Pallet - Multi-Trip
Cost effective
Light weight and low height
Reduces freight costs by volume: 39 pallets = 6 feet height
Easy and safe to handle
Resistant to insects, bacteria and fungi
Environmentally friendly product of 100% recycled plastic, completely recyclable
- Cost effective
- Light weight and low height
- Reduces freight costs by volume: 39 pallets = 6 feet height
- Easy and safe to handle
- Resistant to insects, bacteria and fungi
- Environmentally friendly product of 100% recycled plastic, completely recyclable
Supplier's Site
Technical Specifications
|
Product Category
|
Pallets |
|
Product Name
|
CPP 210 PE - Euro-Pallet - Multi-Trip |
|
Size
|
47.2 x 31.5 x 5.5 in
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
26" W x 52" L x 5.75" H
Pallet Weight
40 lbs (18.14 kg)
Plastic
Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
Size
40"x48"
Pallet Weight
59 lbs (26.76 kg)
Top Deck Configuration
A high percentage of the pallet top deck is made up of slots, holes, or grid work.
View Details
Modern Equipment Co., Inc.
Pallet Jack Entry
Two-way pallet jack entry.
Material
Steel
Custom Application
Holds 4-8 Nine Inch Diameter Cylinders
View Details
CABKA North America, Inc.
Size
47.2 x 31.5 x 5.1 in
Pallet Weight
10 lbs (4.54 kg)
Pallet Jack Entry
Four-way pallet jack entry.
View Details