CPP 190 ACM - SEMI PALLET - ONE-WAY
CABKA North America, Inc.
CPP 190 ACM - Semi Pallet - One-Way
Description
Cost effective
Light weight and low height
Suited as display pallet
Chain and roller conveyor compliant
Reduces freight costs by volume: 24 pallets = 6 feet height
Resistant to insects, bacteria and fungi
No sirex treatment required
Environmentally friendly product of 100% recycled plastic, completely recyclable
-
CABKA North America, Inc.
Description
Cost effective
Light weight and low height
Suited as display pallet
Chain and roller conveyor compliant
Reduces freight costs by volume: 24 pallets = 6 feet height
Resistant to insects, bacteria and fungi
No sirex treatment required
Environmentally friendly product of 100% recycled plastic, completely recyclable
Suppliers
CPP 190 ACM - Semi Pallet - One-Way
Cost effective
Light weight and low height
Suited as display pallet
Chain and roller conveyor compliant
Reduces freight costs by volume: 24 pallets = 6 feet height
Resistant to insects, bacteria and fungi
No sirex treatment required
Environmentally friendly product of 100% recycled plastic, completely recyclable
- Cost effective
- Light weight and low height
- Suited as display pallet
- Chain and roller conveyor compliant
- Reduces freight costs by volume: 24 pallets = 6 feet height
- Resistant to insects, bacteria and fungi
- No sirex treatment required
- Environmentally friendly product of 100% recycled plastic, completely recyclable
Supplier's Site
Technical Specifications
|
Product Category
|
Pallets |
|
Product Name
|
CPP 190 ACM - Semi Pallet - One-Way |
|
Size
|
31.5 x 23.6 x 4.7 in
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
26" W x 30.38" L x 5.75" H
Pallet Weight
29 lbs (13.15 kg)
Plastic
Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
Size
40"x40"; 40"x48"; 48"x48"; 44in x 44in
Pallet Weight
2205 to 4409 lbs (1000 to 2000 kg)
Pallet Jack Entry
Four-way pallet jack entry.
View Details
Schoeller Arca Systems, Inc.
Size
1000x1200
Pallet Weight
30.87 lbs (14 kg)
Pallet Jack Entry
Four-way pallet jack entry.
View Details