Busch Vacuum Solutions One-Stage, Side Channel Regenerative Blower Samos SI 0540 / 1150 E1

Description
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan cooled motor and a non-contacting impeller. They are oil-free, have a low power consumption, and are quiet due to internal silencers. Samos blowers can be installed in either a vertical or horizontal position. Technical specifications Gases are drawn in through the blower inlet. As the impeller rotates, it transfers kinetic energy to the gases being pumped. As a result, the gases move forward through a corkscrew shaped path and are compressed, then discharged through the pressure side exhaust silencer. The impeller is mounted directly on the motor shaft. Applications Pneumatic conveying Transport and lifting system Carton forming and packaging Vacuum hold-down Materials handling Soil remediation Trim removal Wood routers Printing industry applications
Request a Quote Datasheet
Description
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan cooled motor and a non-contacting impeller. They are oil-free, have a low power consumption, and are quiet due to internal silencers. Samos blowers can be installed in either a vertical or horizontal position. Technical specifications Gases are drawn in through the blower inlet. As the impeller rotates, it transfers kinetic energy to the gases being pumped. As a result, the gases move forward through a corkscrew shaped path and are compressed, then discharged through the pressure side exhaust silencer. The impeller is mounted directly on the motor shaft. Applications Pneumatic conveying Transport and lifting system Carton forming and packaging Vacuum hold-down Materials handling Soil remediation Trim removal Wood routers Printing industry applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-Stage, Side Channel Regenerative Blower - Samos SI 0540 / 1150 E1 - Busch Vacuum Solutions
Virginia Beach, VA, United States
One-Stage, Side Channel Regenerative Blower
Samos SI 0540 / 1150 E1
One-Stage, Side Channel Regenerative Blower Samos SI 0540 / 1150 E1
Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan cooled motor and a non-contacting impeller. They are oil-free, have a low power consumption, and are quiet due to internal silencers. Samos blowers can be installed in either a vertical or horizontal position. Technical specifications Gases are drawn in through the blower inlet. As the impeller rotates, it transfers kinetic energy to the gases being pumped. As a result, the gases move forward through a corkscrew shaped path and are compressed, then discharged through the pressure side exhaust silencer. The impeller is mounted directly on the motor shaft. Applications Pneumatic conveying Transport and lifting system Carton forming and packaging Vacuum hold-down Materials handling Soil remediation Trim removal Wood routers Printing industry applications

Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure.
Samos low maintenance features include: rugged construction, sealed-for-life bearings, a fan cooled motor and a non-contacting impeller. They are oil-free, have a low power consumption, and are quiet due to internal silencers. Samos blowers can be installed in either a vertical or horizontal position.

Technical specifications
Gases are drawn in through the blower inlet. As the impeller rotates, it transfers kinetic energy to the gases being pumped. As a result, the gases move forward through a corkscrew shaped path and are compressed, then discharged through the pressure side exhaust silencer. The impeller is mounted directly on the motor shaft.

Applications

  • Pneumatic conveying
  • Transport and lifting system
  • Carton forming and packaging
  • Vacuum hold-down
  • Materials handling
  • Soil remediation
  • Trim removal
  • Wood routers
  • Printing industry applications
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Samos SI 0540 / 1150 E1
Product Name One-Stage, Side Channel Regenerative Blower
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging; Woodworking
Pumping Speed 353 to 848 CFM (600 to 1442 m³/hr)
Ultimate Vacuum 644 to 469 torr (4.6 to 11.5 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0063, 0113, 0144, 0184 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Two-Stage, Side Channel Regenerative Blower - Samos SI 0320 / 1150 E2 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging; Woodworking
View Details
High-Performance Screw Vacuum Pump - COBRA NC 0400 B, 0630 C, 1000 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0360 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
View Details