Busch Vacuum Solutions Two-Stage, Side Channel Regenerative Blower Samos SB 0310, 0530, 1100 D2

Description
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. Samos blowers are available in either single- or two-stage designs, depending on the vacuum or pressure level required. Quiet running, they can be mounted in a horizontal or vertical orientation, require no regular routine maintenance and feature an overall low cost of ownership. Features Compact, lightweight design 100% oil-free operation Air cooled Quiet operation Integral silencer High efficiency Open impeller style Externally located bearing No regular maintenance required Low cost of ownership Standard Equipment TECF Machined, balanced impeller Sealed-for-life bearings Applications Food processing Pharmaceutical Chemical Solar Pneumatic conveying Plastics Automation Packaging Printing Environmental Woodworking Paper
Request a Quote Datasheet
Description
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. Samos blowers are available in either single- or two-stage designs, depending on the vacuum or pressure level required. Quiet running, they can be mounted in a horizontal or vertical orientation, require no regular routine maintenance and feature an overall low cost of ownership. Features Compact, lightweight design 100% oil-free operation Air cooled Quiet operation Integral silencer High efficiency Open impeller style Externally located bearing No regular maintenance required Low cost of ownership Standard Equipment TECF Machined, balanced impeller Sealed-for-life bearings Applications Food processing Pharmaceutical Chemical Solar Pneumatic conveying Plastics Automation Packaging Printing Environmental Woodworking Paper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Stage, Side Channel Regenerative Blower - Samos SB 0310, 0530, 1100 D2 - Busch Vacuum Solutions
Virginia Beach, VA, United States
Two-Stage, Side Channel Regenerative Blower
Samos SB 0310, 0530, 1100 D2
Two-Stage, Side Channel Regenerative Blower Samos SB 0310, 0530, 1100 D2
Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. Samos blowers are available in either single- or two-stage designs, depending on the vacuum or pressure level required. Quiet running, they can be mounted in a horizontal or vertical orientation, require no regular routine maintenance and feature an overall low cost of ownership. Features Compact, lightweight design 100% oil-free operation Air cooled Quiet operation Integral silencer High efficiency Open impeller style Externally located bearing No regular maintenance required Low cost of ownership Standard Equipment TECF Machined, balanced impeller Sealed-for-life bearings Applications Food processing Pharmaceutical Chemical Solar Pneumatic conveying Plastics Automation Packaging Printing Environmental Woodworking Paper

Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. Samos blowers are available in either single- or two-stage designs, depending on the vacuum or pressure level required. Quiet running, they can be mounted in a horizontal or vertical orientation, require no regular routine maintenance and feature an overall low cost of ownership.

Features

  • Compact, lightweight design
  • 100% oil-free operation
  • Air cooled
  • Quiet operation
  • Integral silencer
  • High efficiency
  • Open impeller style
  • Externally located bearing
  • No regular maintenance required
  • Low cost of ownership

Standard Equipment

  • TECF
  • Machined, balanced impeller
  • Sealed-for-life bearings

Applications

  • Food processing
  • Pharmaceutical
  • Chemical
  • Solar
  • Pneumatic conveying
  • Plastics
  • Automation
  • Packaging
  • Printing
  • Environmental
  • Woodworking
  • Paper
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Samos SB 0310, 0530, 1100 D2
Product Name Two-Stage, Side Channel Regenerative Blower
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking
Pumping Speed 188 to 789 CFM (320 to 1342 m³/hr)
Ultimate Vacuum 158 to 426 torr (23.7 to 13.2 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Compact, Dry Rotary Lobe  Dry Vacuum Booster - Puma WP 0250 D4, 0500 D2, 0500 D4 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 1157, 1507, 1807 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0857, 1207, 1507, 1757 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Oil-Lubricated Rotary Vane Vacuum Packaging Pump - R 5 RD 0300 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Packaging
View Details