Higher pumping speed and improved ultimate pressure: Puma WP vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP vacuum boosters can be designed to perfectly suit all rough and medium vacuum applications in which the performance of the backing pump must be drastically increased or optimally adapted to the process.
The WP 0700 D to WP 1000 D Puma models are the medium-sized rotary lobe vacuum boosters in this series. The WP 1000 D4 version is characterized by a particularly high differential pressure.
Puma WP vacuum boosters are perfect for all types of backing pumps. When used as a combination of a backing pump and a booster pump together, they are capable of increasing the pumping speed and ultimate pressure by a factor of 10.
As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps.
The Puma WP can be controlled using a pressure switch that activates the vacuum boosters once the backing pump has achieved the optimum pressure.
Alternatively, the Puma WY is also available in versions that are controlled by frequency converters.
Puma WP vacuum boosters can be flanged directly onto the backing pump or in any other position on the system.
| Busch Vacuum Solutions | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | Puma WP 0700 D, 1000 D2, 1000 D4 |
| Product Name | Industrial, Dry Rotary Lobe Vacuum Booster, High Differential Pressure |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial |
| Pumping Speed | 412 to 730 CFM (701 to 1241 m³/hr) |
| Ultimate Vacuum | 40 to 60 torr (28.3 to 27.6 in Hg vac) |