Busch Vacuum Solutions Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve Panda WV 4500 B

Description
Efficient: cost-effective, minimized operating costs Reliable: robust construction, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent volumetric efficiency, integrated bypass valve Easy Servicing: minimal maintenance Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum systems. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 1500 – 4500 B/C are the three larger vacuum boosters in this series. Panda WV are the perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. Thanks to the integrated bypass valve, Panda WV vacuum boosters achieve a high pumping speed even in rough vacuum applications. It reliably protects pump and motor against overloading, and allows the Panda WV to be switched on together with the backing pump even at atmospheric pressure without further action. A process related, sudden pressure increase due to a greater gas flow can be easily handled by the bypass valve in continuous operation. Panda WV vacuum boosters can be flanged directly onto the backing pump or at any other position on the system due to our large and specially designed portfolio of adapters.
Request a Quote Datasheet
Description
Efficient: cost-effective, minimized operating costs Reliable: robust construction, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent volumetric efficiency, integrated bypass valve Easy Servicing: minimal maintenance Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum systems. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 1500 – 4500 B/C are the three larger vacuum boosters in this series. Panda WV are the perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. Thanks to the integrated bypass valve, Panda WV vacuum boosters achieve a high pumping speed even in rough vacuum applications. It reliably protects pump and motor against overloading, and allows the Panda WV to be switched on together with the backing pump even at atmospheric pressure without further action. A process related, sudden pressure increase due to a greater gas flow can be easily handled by the bypass valve in continuous operation. Panda WV vacuum boosters can be flanged directly onto the backing pump or at any other position on the system due to our large and specially designed portfolio of adapters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve - Panda WV 4500 B - Busch Vacuum Solutions
Virginia Beach, VA, United States
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve
Panda WV 4500 B
Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve Panda WV 4500 B
Efficient: cost-effective, minimized operating costs Reliable: robust construction, reliable under varying operational conditions, solid lobe design for high particle tolerance High Performance: high pumping speed due to excellent volumetric efficiency, integrated bypass valve Easy Servicing: minimal maintenance Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum systems. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 1500 – 4500 B/C are the three larger vacuum boosters in this series. Panda WV are the perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. Thanks to the integrated bypass valve, Panda WV vacuum boosters achieve a high pumping speed even in rough vacuum applications. It reliably protects pump and motor against overloading, and allows the Panda WV to be switched on together with the backing pump even at atmospheric pressure without further action. A process related, sudden pressure increase due to a greater gas flow can be easily handled by the bypass valve in continuous operation. Panda WV vacuum boosters can be flanged directly onto the backing pump or at any other position on the system due to our large and specially designed portfolio of adapters.
  • Efficient:
    cost-effective, minimized operating costs
  • Reliable:
    robust construction, reliable under varying operational conditions, solid lobe design for high particle tolerance
  • High Performance:
    high pumping speed due to excellent volumetric efficiency, integrated bypass valve
  • Easy Servicing:
    minimal maintenance

Due to their high pumping speed and ultimate pressure, Panda WV vacuum boosters increase the performance of vacuum systems. Available in six different sizes, Panda WV vacuum boosters can be designed to perfectly suit all low and medium vacuum applications in which the performance of the backing pump needs to be significantly increased or optimally adapted to the process. The Panda WV 1500 – 4500 B/C are the three larger vacuum boosters in this series.

Panda WV are the perfect vacuum boosters for all types of backing pumps. When using a combination of backing pump and vacuum booster, the pumping speed and ultimate pressure of a vacuum system can be increased by up to a factor of 10. As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps.

Thanks to the integrated bypass valve, Panda WV vacuum boosters achieve a high pumping speed even in rough vacuum applications. It reliably protects pump and motor against overloading, and allows the Panda WV to be switched on together with the backing pump even at atmospheric pressure without further action. A process related, sudden pressure increase due to a greater gas flow can be easily handled by the bypass valve in continuous operation.

Panda WV vacuum boosters can be flanged directly onto the backing pump or at any other position on the system due to our large and specially designed portfolio of adapters.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Panda WV 4500 B
Product Name Industrial, Dry Rotary Lobe Vacuum Booster with Bypass Valve
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 883 to 3180 CFM (1502 to 5408 m³/hr)
Ultimate Vacuum 18.75 to 1050 torr (29.2 to -11.4 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0400, 0502, 0630 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0063, 0113, 0144, 0184 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Industrial, Dry Claw Vacuum Pump - Mink MM 1104, 1144, 1102, 1142 BV - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Industrial, Dry Rotary Lobe Vacuum Booster, High Differential Pressure - Puma WP 0700 D, 1000 D2, 1000 D4 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details