Busch Vacuum Solutions Hermetically Sealed, Single-Sided Scroll Vacuum Pump Fossa FO 0015 / 0035 A

Description
Reliable single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability High Performance intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance Quiet low sound and vibration levels, can be installed at workstations Easy Servicing minimal maintenance, lifetime-lubricated bearings Fossa scroll vacuum pumps have been designed according to the latest single-sided scroll technology, combining dry compression with a fully hermetic construction. By adding the exceptionally low sound and vibration levels, these vacuum pumps are everything that is expected from modern medium vacuum generation systems for today’s analytical and scientific applications, where they have proven themselves for years. The extremely low sound and vibration levels make them suitable for direct installation at the workplace, for example in research laboratories. The design of the Busch scroll vacuum pump provides completely dry and reliable compression. A metal bellows and static seals ensure tightness between the pumped medium and the ambient air, thus avoiding contamination or leakage of the process gases. This hermetic design makes Fossa scroll vacuum pumps ideally suited for gas recovery or noble gas pumping systems. They are the perfect solution for helium leak detectors, coating systems or backing of turbomolecular pumps. Being fitted with a gas-ballast valve, these vacuum pumps deliver unique vapor handling capabilities – the basic condition for drying processes. Long service intervals and significant energy savings can be achieved through intelligent management of three frequency converter modes: “normal”, “boost” for an unrivalled pumping speed, and “idle” for unbeatable low sound and vibration levels. Having no shaft seals and coming with lifetime-lubricated bearings as standard, Fossa vacuum pumps require very little maintenance. Servicing tasks are limited to changing the scroll tip seals which can easily be done on-site by the user and without the need for special tools.
Request a Quote Datasheet
Description
Reliable single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability High Performance intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance Quiet low sound and vibration levels, can be installed at workstations Easy Servicing minimal maintenance, lifetime-lubricated bearings Fossa scroll vacuum pumps have been designed according to the latest single-sided scroll technology, combining dry compression with a fully hermetic construction. By adding the exceptionally low sound and vibration levels, these vacuum pumps are everything that is expected from modern medium vacuum generation systems for today’s analytical and scientific applications, where they have proven themselves for years. The extremely low sound and vibration levels make them suitable for direct installation at the workplace, for example in research laboratories. The design of the Busch scroll vacuum pump provides completely dry and reliable compression. A metal bellows and static seals ensure tightness between the pumped medium and the ambient air, thus avoiding contamination or leakage of the process gases. This hermetic design makes Fossa scroll vacuum pumps ideally suited for gas recovery or noble gas pumping systems. They are the perfect solution for helium leak detectors, coating systems or backing of turbomolecular pumps. Being fitted with a gas-ballast valve, these vacuum pumps deliver unique vapor handling capabilities – the basic condition for drying processes. Long service intervals and significant energy savings can be achieved through intelligent management of three frequency converter modes: “normal”, “boost” for an unrivalled pumping speed, and “idle” for unbeatable low sound and vibration levels. Having no shaft seals and coming with lifetime-lubricated bearings as standard, Fossa vacuum pumps require very little maintenance. Servicing tasks are limited to changing the scroll tip seals which can easily be done on-site by the user and without the need for special tools.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Single-Sided Scroll Vacuum Pump - Fossa FO 0015 / 0035 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Hermetically Sealed, Single-Sided Scroll Vacuum Pump
Fossa FO 0015 / 0035 A
Hermetically Sealed, Single-Sided Scroll Vacuum Pump Fossa FO 0015 / 0035 A
Reliable single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability High Performance intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance Quiet low sound and vibration levels, can be installed at workstations Easy Servicing minimal maintenance, lifetime-lubricated bearings Fossa scroll vacuum pumps have been designed according to the latest single-sided scroll technology, combining dry compression with a fully hermetic construction. By adding the exceptionally low sound and vibration levels, these vacuum pumps are everything that is expected from modern medium vacuum generation systems for today’s analytical and scientific applications, where they have proven themselves for years. The extremely low sound and vibration levels make them suitable for direct installation at the workplace, for example in research laboratories. The design of the Busch scroll vacuum pump provides completely dry and reliable compression. A metal bellows and static seals ensure tightness between the pumped medium and the ambient air, thus avoiding contamination or leakage of the process gases. This hermetic design makes Fossa scroll vacuum pumps ideally suited for gas recovery or noble gas pumping systems. They are the perfect solution for helium leak detectors, coating systems or backing of turbomolecular pumps. Being fitted with a gas-ballast valve, these vacuum pumps deliver unique vapor handling capabilities – the basic condition for drying processes. Long service intervals and significant energy savings can be achieved through intelligent management of three frequency converter modes: “normal”, “boost” for an unrivalled pumping speed, and “idle” for unbeatable low sound and vibration levels. Having no shaft seals and coming with lifetime-lubricated bearings as standard, Fossa vacuum pumps require very little maintenance. Servicing tasks are limited to changing the scroll tip seals which can easily be done on-site by the user and without the need for special tools.
  • Reliable
    single-sided scroll design, dry compression, gas-tight, robust construction, high vapor handling capability
  • High Performance
    intelligent variable speed drive available for adjustment to changing demand and stable worldwide performance
  • Quiet
    low sound and vibration levels, can be installed at workstations
  • Easy Servicing
    minimal maintenance, lifetime-lubricated bearings

Fossa scroll vacuum pumps have been designed according to the latest single-sided scroll technology, combining dry compression with a fully hermetic construction. By adding the exceptionally low sound and vibration levels, these vacuum pumps are everything that is expected from modern medium vacuum generation systems for today’s analytical and scientific applications, where they have proven themselves for years.

The extremely low sound and vibration levels make them suitable for direct installation at the workplace, for example in research laboratories.

The design of the Busch scroll vacuum pump provides completely dry and reliable compression. A metal bellows and static seals ensure tightness between the pumped medium and the ambient air, thus avoiding contamination or leakage of the process gases. This hermetic design makes Fossa scroll vacuum pumps ideally suited for gas recovery or noble gas pumping systems.

They are the perfect solution for helium leak detectors, coating systems or backing of turbomolecular pumps. Being fitted with a gas-ballast valve, these vacuum pumps deliver unique vapor handling capabilities – the basic condition for drying processes.

Long service intervals and significant energy savings can be achieved through intelligent management of three frequency converter modes: “normal”, “boost” for an unrivalled pumping speed, and “idle” for unbeatable low sound and vibration levels.

Having no shaft seals and coming with lifetime-lubricated bearings as standard, Fossa vacuum pumps require very little maintenance. Servicing tasks are limited to changing the scroll tip seals which can easily be done on-site by the user and without the need for special tools.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Fossa FO 0015 / 0035 A
Product Name Hermetically Sealed, Single-Sided Scroll Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical; Manufacturing
Features Gas Ballast
Pumping Speed 10.58 to 24.7 CFM (18 to 42 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Stage Liquid Ring Vacuum Pump - Dolphin LT 0320, 0430, 0510 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
High-Performance Screw Vacuum Pump - COBRA NS 0070, 0160, 0600 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 0700 / 1190 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 0756 / 0906 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details