T-6E -- WHITE CHINESE BRISTLE BRUSH - 4"
Buckaroos, Inc.
White Chinese Bristle Brush - 4"
T-6E
Description
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
Description
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
Suppliers
White Chinese Bristle Brush - 4"
T-6E
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
- Ideal for adhesives on rubber and polyethylene insulations
- Economically priced, with excellent quality - features plain wooden handles
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
T-6E |
|
Product Name
|
White Chinese Bristle Brush - 4" |
|
Mounting
|
None or Handheld
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length
3.54 inch (90 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details