743224-A -- WIRE BRUSHERS, CRIMPED CUP
Makita USA, Inc.
Wire Brushers, Crimped Cup
743224-A
Description
Features
Excellent for flat surfaces, edges, paint, scale, light rust removal
Use with spindle mount washer (261039-0)
Description
Features
Excellent for flat surfaces, edges, paint, scale, light rust removal
Use with spindle mount washer (261039-0)
Suppliers
Features
Excellent for flat surfaces, edges, paint, scale, light rust removal
Use with spindle mount washer (261039-0)
Features
| Excellent for flat surfaces, edges, paint, scale, light rust removal |
| Use with spindle mount washer (261039-0) |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
743224-A |
|
Product Name
|
Wire Brushers, Crimped Cup |
|
Specific Product Type / Shape
|
Cup Brush
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
20000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.5000 inch (12.7 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Trim Length
2 inch (50.8 mm)
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
20000 rpm
Applications
Dry
View Details