Buckaroos, Inc. Crescent 10" Tongue & Groove Pliers T-53K

Description
Designed to grip all shapes like rods, pipes and cable connections Straight jaw and self-locking jaw adjustment Red non-slip cushion grip handle
Description
Designed to grip all shapes like rods, pipes and cable connections Straight jaw and self-locking jaw adjustment Red non-slip cushion grip handle

Suppliers

Company
Product
Description
Supplier Links
Crescent 10
Indianapolis, IN, USA
Crescent 10" Tongue & Groove Pliers
T-53K
Crescent 10" Tongue & Groove Pliers T-53K
Designed to grip all shapes like rods, pipes and cable connections Straight jaw and self-locking jaw adjustment Red non-slip cushion grip handle
  • Designed to grip all shapes like rods, pipes and cable connections
  • Straight jaw and self-locking jaw adjustment
  • Red non-slip cushion grip handle
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pliers
Product Number T-53K
Product Name Crescent 10" Tongue & Groove Pliers
Type Tongue and Groove
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Plier - 23106 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Specialty / Other; GROOVE JOINT
Length 11.75 inch (298 mm)
Jaw Capacity 2.25 inch (57.15 mm)
View Details
Crescent 8 1/4
Specs
Type End Cutting
Length 8.25 inch (210 mm)
View Details