Buckaroos, Inc. Crescent 8 1/4" End Cut Nippers T-45E

Description
Precision manufactured forged from alloy tool steel Handles with carefully designed leverage ratio to blades for easier cutting Electronically induction hardened, carefully designed, angled cutting edges and blade sizes
Description
Precision manufactured forged from alloy tool steel Handles with carefully designed leverage ratio to blades for easier cutting Electronically induction hardened, carefully designed, angled cutting edges and blade sizes

Suppliers

Company
Product
Description
Supplier Links
Crescent 8 1/4
Indianapolis, IN, USA
Crescent 8 1/4" End Cut Nippers
T-45E
Crescent 8 1/4" End Cut Nippers T-45E
Precision manufactured forged from alloy tool steel Handles with carefully designed leverage ratio to blades for easier cutting Electronically induction hardened, carefully designed, angled cutting edges and blade sizes
  • Precision manufactured forged from alloy tool steel
  • Handles with carefully designed leverage ratio to blades for easier cutting
  • Electronically induction hardened, carefully designed, angled cutting edges and blade sizes
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pliers
Product Number T-45E
Product Name Crescent 8 1/4" End Cut Nippers
Type End Cutting
Unlock Full Specs
to access all available technical data

Similar Products

Plier Sets - 1366997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.24 inch (311 mm)
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
7” Diagonal Plier - DWHT70793 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Channellock Code Blue 9 1/2” Tongue & Groove Pliers - T-53CB-3 - Buckaroos, Inc.
Specs
Type Tongue and Groove
Length 9.5 inch (241 mm)
View Details