Buckaroos, Inc. Tru-Balance 1200EC Insulated Saddles 1200EC-8.0-2.5

Description
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
Description
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 1200EC Insulated Saddles - 1200EC-8.0-2.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 1200EC Insulated Saddles
1200EC-8.0-2.5
Tru-Balance 1200EC Insulated Saddles 1200EC-8.0-2.5
Ideal for hot service piping such as steam piping. Complete 360-degree composite assembly, for fast and easy installation. A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
  • Ideal for hot service piping such as steam piping.
  • Complete 360-degree composite assembly, for fast and easy installation.
  • A 360-degree section of 12 PCF Calcium Silicate pipe insulation, for greater thermal efficiency at elevated temperatures.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1200EC-8.0-2.5
Product Name Tru-Balance 1200EC Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.3087 lbs (0.1400 kg)
View Details
Rigid/EMT Conduit Strap - 704 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
Pipe Size 1.25 inch (31.75 mm)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Channel Conduit/Cable Clamp - PS 046N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 2.50 to 2.88 inch (63.50 to 73.02 mm)
View Details