Buckaroos, Inc. Tru-Balance 1200E Insulated Saddles 1200E-12-2.5

Description
Ideal for hot service piping such as steam piping. Rigid 12 PCF Insulation gives excellent compressive strength. High quality ASJ Facing, with saddles made of durable carbon steel.
Description
Ideal for hot service piping such as steam piping. Rigid 12 PCF Insulation gives excellent compressive strength. High quality ASJ Facing, with saddles made of durable carbon steel.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 1200E Insulated Saddles - 1200E-12-2.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 1200E Insulated Saddles
1200E-12-2.5
Tru-Balance 1200E Insulated Saddles 1200E-12-2.5
Ideal for hot service piping such as steam piping. Rigid 12 PCF Insulation gives excellent compressive strength. High quality ASJ Facing, with saddles made of durable carbon steel.
  • Ideal for hot service piping such as steam piping.
  • Rigid 12 PCF Insulation gives excellent compressive strength.
  • High quality ASJ Facing, with saddles made of durable carbon steel.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1200E-12-2.5
Product Name Tru-Balance 1200E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Tru-Balance 1200ECM Insulated Saddles - 1200ECM-10-2.0 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 10.00 inch (254.00 mm)
View Details
Nonmetallic Cable Racks - Saddle Racks - Underground Devices
Specs
Support Type Pipe Support; Saddle
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - PS 017N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.75 inch (19.05 mm)
View Details