Brush Research Manufacturing Co., Inc. Oil Line and Gallery Brushes 5

Description
Our oil line and gallery brushes provide the mechanical agitation required to remove metal chips, grinding compounds, sludge and dirt from the passages that can't be seen. Made with carbon steel for more aggressive cleaning on rough spots, corroded and pitted areas.
Description
Our oil line and gallery brushes provide the mechanical agitation required to remove metal chips, grinding compounds, sludge and dirt from the passages that can't be seen. Made with carbon steel for more aggressive cleaning on rough spots, corroded and pitted areas.

Suppliers

Company
Product
Description
Supplier Links
Oil Line and Gallery Brushes - 5 - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
Oil Line and Gallery Brushes
5
Oil Line and Gallery Brushes 5
Our oil line and gallery brushes provide the mechanical agitation required to remove metal chips, grinding compounds, sludge and dirt from the passages that can't be seen. Made with carbon steel for more aggressive cleaning on rough spots, corroded and pitted areas.

Our oil line and gallery brushes provide the mechanical agitation required to remove metal chips, grinding compounds, sludge and dirt from the passages that can't be seen. Made with carbon steel for more aggressive cleaning on rough spots, corroded and pitted areas.

Supplier's Site

Technical Specifications

  Brush Research Manufacturing Co., Inc.
Product Category Hand Brushes
Product Number 5
Product Name Oil Line and Gallery Brushes
Mounting None or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

FIS Polish Film - F1-0109-5-1-03 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 9 inch (229 mm)
Width 13 inch (330 mm)
Abrasive Type 3 in 1 Film
View Details
White Tampico Paste Brush - 6
Specs
Mounting None or Handheld
View Details
Series 81 AY - 81-AY 7/16
Brush Research Manufacturing Co., Inc.
Specs
Mounting None or Handheld
View Details
1-1/8
Specs
Brush Filament / Fill Material Steel
Length 6.5 inch (165 mm)
Width 1.13 inch (28.7 mm)
View Details