Weiler Abrasives 1-1/8" Diameter Copper Tube Fitting Brush 44085

Description
Ideal for Internal Cleaning and Deburring of Copper Tube Fittings Beige Handle
Datasheet
Description
Ideal for Internal Cleaning and Deburring of Copper Tube Fittings Beige Handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/8
Cresco, PA, United States
1-1/8" Diameter Copper Tube Fitting Brush
44085
1-1/8" Diameter Copper Tube Fitting Brush 44085
Ideal for Internal Cleaning and Deburring of Copper Tube Fittings Beige Handle
  • Ideal for Internal Cleaning and Deburring of Copper Tube Fittings
  • Beige Handle
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 44085
Product Name 1-1/8" Diameter Copper Tube Fitting Brush
Brush Filament / Fill Material Steel
Length 6.5 inch (165 mm)
Width 1.13 inch (28.7 mm)
Applications Facility Maintenance
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 2.95 inch (75 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
6
Specs
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details