Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5205TZ AFBR-5205TZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911193-AFBR-5205TZ Features: Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V ST Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911193-AFBR-5205TZ Features: Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V ST Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5205TZ - 911193-AFBR-5205TZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5205TZ
911193-AFBR-5205TZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5205TZ 911193-AFBR-5205TZ
Manufacturer: Broadcom Limited Win Source Part Number: 911193-AFBR-5205TZ Features: Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V ST Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000

Manufacturer: Broadcom Limited
Win Source Part Number: 911193-AFBR-5205TZ
Features: Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V ST Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 911193-AFBR-5205TZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5205TZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products