Broadcom Inc. Fiber Optics - Fiber Optics - Receivers - HFBR-2526ETZ HFBR-2526ETZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 920203-HFBR-2526ETZ Series: Versatile Link Features: Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA Package: Tube Family Name: HFBR-2526 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-2306-5, HFBR2526ETZ
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 920203-HFBR-2526ETZ Series: Versatile Link Features: Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA Package: Tube Family Name: HFBR-2526 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-2306-5, HFBR2526ETZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Receivers - HFBR-2526ETZ - 920203-HFBR-2526ETZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Receivers - HFBR-2526ETZ
920203-HFBR-2526ETZ
Fiber Optics - Fiber Optics - Receivers - HFBR-2526ETZ 920203-HFBR-2526ETZ
Manufacturer: Broadcom Limited Win Source Part Number: 920203-HFBR-2526ETZ Series: Versatile Link Features: Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA Package: Tube Family Name: HFBR-2526 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-2306-5, HFBR2526ETZ

Manufacturer: Broadcom Limited
Win Source Part Number: 920203-HFBR-2526ETZ
Series: Versatile Link
Features: Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA
Package: Tube
Family Name: HFBR-2526
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-2306-5, HFBR2526ETZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Number 920203-HFBR-2526ETZ
Product Name Fiber Optics - Fiber Optics - Receivers - HFBR-2526ETZ
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL3155EIUZ-T - 875618-ISL3155EIUZ-T - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details