Broadcom Inc. RF Receivers - BCM6750A2KFEBG BCM6750A2KFEBG

Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015732-BCM6750A2KFE BG Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015732-BCM6750A2KFE BG Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - BCM6750A2KFEBG - 1015732-BCM6750A2KFEBG - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - BCM6750A2KFEBG
1015732-BCM6750A2KFEBG
RF Receivers - BCM6750A2KFEBG 1015732-BCM6750A2KFEBG
Manufacturer: AVAGO TECHNOLOGIES LIMITED Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015732-BCM6750A2KFE BG Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015732-BCM6750A2KFEBG
Categories: RF Receivers
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
BCM6750A2KFEBG
RF and Wireless - RF Transceiver ICs BCM6750A2KFEBG
2X2 11AX SOC W SWITCH, 21X21PKG

2X2 11AX SOC W SWITCH, 21X21PKG

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Transceivers
Product Number 1015732-BCM6750A2KFEBG BCM6750A2KFEBG
Product Name RF Receivers - BCM6750A2KFEBG RF and Wireless - RF Transceiver ICs
Operating Frequency 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details