Broadcom Inc. 125 MBd Optical Receiver for Industrial Applications HFBR-2526ETZ

Description
Avago’s 125 MBd Robust Versatile Link Receiver series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Receiver consists of an LED transmitter, HFBR-2527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be used for high-speed data links without the problems common with copper wire solutions, at a competitive cost. The HFBR-2526ETZ 125 MBd Robust Versatile Link Receiver is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200 µm Hard Clad Silica (HCS®) fiber. With the recommended drive circuit, the LED operates at speeds from 1-125 MBd.
Request a Quote Datasheet
Description
Avago’s 125 MBd Robust Versatile Link Receiver series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Receiver consists of an LED transmitter, HFBR-2527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be used for high-speed data links without the problems common with copper wire solutions, at a competitive cost. The HFBR-2526ETZ 125 MBd Robust Versatile Link Receiver is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200 µm Hard Clad Silica (HCS®) fiber. With the recommended drive circuit, the LED operates at speeds from 1-125 MBd.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd Optical Receiver for Industrial Applications - HFBR-2526ETZ - Broadcom Inc.
San Jose, CA, USA
125 MBd Optical Receiver for Industrial Applications
HFBR-2526ETZ
125 MBd Optical Receiver for Industrial Applications HFBR-2526ETZ
Avago’s 125 MBd Robust Versatile Link Receiver series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Receiver consists of an LED transmitter, HFBR-2527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be used for high-speed data links without the problems common with copper wire solutions, at a competitive cost. The HFBR-2526ETZ 125 MBd Robust Versatile Link Receiver is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200 µm Hard Clad Silica (HCS®) fiber. With the recommended drive circuit, the LED operates at speeds from 1-125 MBd.

Avago’s 125 MBd Robust Versatile Link Receiver series offers a cost-effective fiber optic solution for transmission of 125 MBd data over 100 m. Our 125 MBd Robust Versatile Link Receiver consists of an LED transmitter, HFBR-2527ETZ, and a PIN/preamp receiver, HFBR-2526ETZ. These can be used with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be used for high-speed data links without the problems common with copper wire solutions, at a competitive cost.
The HFBR-2526ETZ 125 MBd Robust Versatile Link Receiver is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200 µm Hard Clad Silica (HCS®) fiber. With the recommended drive circuit, the LED operates at speeds from 1-125 MBd.

Supplier's Site
Fiber Optic Receivers - 516-2306-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
516-2306-5-ND
Fiber Optic Receivers 516-2306-5-ND
Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2mA

Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Fiber Optic Receivers Fiber Optic Receivers
Product Number HFBR-2526ETZ 516-2306-5-ND
Product Name 125 MBd Optical Receiver for Industrial Applications Fiber Optic Receivers
Receiver Type PIN Photodiode
Photodiode Semiconductor Silicon
Amplifier Type Transimpedance
Data Rate 125 Mbps 155 Mbps
Rise Time 2.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 300-1050 nm Silicon Detector, 200 kHz, FC/PC, M4 - 2001-FC-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Optical Receiver for Industrial Applications with Conductive ST-Threaded Port, RoHS Compliant - HFBR-2416TCZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Packaging Type Dual-in-Line Package
Photodiode Semiconductor Silicon
View Details
3 suppliers
PINFET Optical Receiver Modules -  - OSI Optoelectronics
Specs
Receiver Type PIN Photodiode
Packaging Type Hermetic Package - Industry Standard 14 Pin DIP Package
Photodiode Semiconductor Indium Gallium Arsenic
View Details