Broadcom Inc. 155 MBd Optical Receiver for ATM/SONET OC-3, 2x8, RoHS Compliant HFBR-2116TZ

Description
The HFBR-1116TZ/-2116TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 155 MBd for ATM UNI applications. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.
Description
The HFBR-1116TZ/-2116TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 155 MBd for ATM UNI applications. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.

Suppliers

Company
Product
Description
Supplier Links
155 MBd Optical Receiver for ATM/SONET OC-3, 2x8, RoHS Compliant - HFBR-2116TZ - Broadcom Inc.
San Jose, CA, USA
155 MBd Optical Receiver for ATM/SONET OC-3, 2x8, RoHS Compliant
HFBR-2116TZ
155 MBd Optical Receiver for ATM/SONET OC-3, 2x8, RoHS Compliant HFBR-2116TZ
The HFBR-1116TZ/-2116TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 155 MBd for ATM UNI applications. These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.

The HFBR-1116TZ/-2116TZ series of data links are high-performance, cost-efficient, transmitter and receiver modules for serial optical data communication applications specified at 155 MBd for ATM UNI applications.
These modules are designed for 50 or 62.5 μm core multimode optical fiber and operate at a nominal wavelength of 1300 nm. They incorporate our highperformance, reliable, long-wavelength, optical devices and proven circuit technology to give long life and consistent performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Receivers
Product Number HFBR-2116TZ
Product Name 155 MBd Optical Receiver for ATM/SONET OC-3, 2x8, RoHS Compliant
Receiver Type PIN Photodiode
Cable Type Single mode
Data Rate 1240 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Free Space Optical Receiver, 320-1000 nm Silicon, 125 MHz, DC-Coupled - 1801-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Fibre Optic Receivers - 458677 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Dual Channel Fiber Optic Isolators - F2900 Series - Versitron, Inc.
Specs
Cable Type Single Mode / Multimode
Connector Type ST
Data Rate 5.00E-5 to 10 Mbps
View Details
16MBd Metal Housing Optical Receiver for SERCOS Applications with SMA Port, RoHS Compliant - HFBR-2506AFZ - Broadcom Inc.
Specs
Receiver Type PIN Photodiode
Photodiode Semiconductor Silicon
Cable Type Multimode
View Details
2 suppliers