Broadcom Inc. Optoelectronics - Fiber Optics - Transmitters - Discrete HFBR-1712TZ

Description
Win Source Part Number: 1032991-HFBR-1712TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: ST Package: Bulk Standard Package: 60 Voltage - DC Reverse (Vr) (Max): 2 V Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 2.3V Wavelength: 850nm Spectral Bandwidth: 0.85nm Alternative Parts (Cross-Reference): HFBR-1712TZHFBR1712T Z; ECCN: 5A991B4A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: 516-2774,HFBR-1712TZ -ND,HFBR1712TZ Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1032991-HFBR-1712TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: ST Package: Bulk Standard Package: 60 Voltage - DC Reverse (Vr) (Max): 2 V Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 2.3V Wavelength: 850nm Spectral Bandwidth: 0.85nm Alternative Parts (Cross-Reference): HFBR-1712TZHFBR1712T Z; ECCN: 5A991B4A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: 516-2774,HFBR-1712TZ -ND,HFBR1712TZ Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1032991-HFBR-1712TZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1032991-HFBR-1712TZ
Optoelectronics - Fiber Optics - Transmitters - Discrete 1032991-HFBR-1712TZ
Win Source Part Number: 1032991-HFBR-1712TZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Connector Type: ST Package: Bulk Standard Package: 60 Voltage - DC Reverse (Vr) (Max): 2 V Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 2.3V Wavelength: 850nm Spectral Bandwidth: 0.85nm Alternative Parts (Cross-Reference): HFBR-1712TZHFBR1712T Z; ECCN: 5A991B4A Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: Broadcom Limited Other Names: 516-2774,HFBR-1712TZ -ND,HFBR1712TZ Product Status: Obsolete

Win Source Part Number: 1032991-HFBR-1712TZ
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Connector Type: ST
Package: Bulk
Standard Package: 60
Voltage - DC Reverse (Vr) (Max): 2 V
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 2.3V
Wavelength: 850nm
Spectral Bandwidth: 0.85nm
Alternative Parts (Cross-Reference): HFBR-1712TZHFBR1712TZ;
ECCN: 5A991B4A
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: Broadcom Limited
Other Names: 516-2774,HFBR-1712TZ-ND,HFBR1712TZ
Product Status: Obsolete

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-2774-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2774-ND
Fiber Optic Transmitters - Discrete 516-2774-ND
Fiber Optic Transmitter 850nm 2.3V 20mA ST

Fiber Optic Transmitter 850nm 2.3V 20mA ST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 1032991-HFBR-1712TZ 516-2774-ND
Product Name Optoelectronics - Fiber Optics - Transmitters - Discrete Fiber Optic Transmitters - Discrete
Connector Type ST
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
2.5GHz RF Analog Fiber Optic Transmitter - MPS-2300TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
AFBR-1310Z Fiber Optic Transmitter for Multi GHz Analog Links - AFBR-1310Z - Broadcom Inc.
Specs
Cable Type Single mode
Connector Type FC
Wavelength 1310 nm (13100 Å)
View Details
2 suppliers