Broadcom Inc. 125 MBd Optical Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant HFBR-1537Z

Description
The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica fiber. One mm diameter plastic fiber provides the lowest cost solution for distances under 25 meters. The lower attenuation of silica fiber allows data transmission over longer distance, for a small difference in cost. These components can be used for high speed data links without the problems common with copper wire solutions, at a competitive cost.
Request a Quote Datasheet
Description
The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica fiber. One mm diameter plastic fiber provides the lowest cost solution for distances under 25 meters. The lower attenuation of silica fiber allows data transmission over longer distance, for a small difference in cost. These components can be used for high speed data links without the problems common with copper wire solutions, at a competitive cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125 MBd Optical Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant - HFBR-1537Z - Broadcom Inc.
San Jose, CA, USA
125 MBd Optical Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant
HFBR-1537Z
125 MBd Optical Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant HFBR-1537Z
The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica fiber. One mm diameter plastic fiber provides the lowest cost solution for distances under 25 meters. The lower attenuation of silica fiber allows data transmission over longer distance, for a small difference in cost. These components can be used for high speed data links without the problems common with copper wire solutions, at a competitive cost.

The 125 MBd Versatile Link (HFBR-0507Z Series) is the most cost-effective fiber-optic solution for transmission of 125 MBd data over 100 meters. The data link consists of a 650 nm LED transmitter, HFBR-15X7Z, and a PIN/preamp receiver, HFBR-25X6Z. These can be used with low-cost plastic or silica fiber. One mm diameter plastic fiber provides the lowest cost solution for distances under 25 meters. The lower attenuation of silica fiber allows data transmission over longer distance, for a small difference in cost. These components can be used for high speed data links without the problems common with copper wire solutions, at a competitive cost.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1537Z - 873523-HFBR-1537Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1537Z
873523-HFBR-1537Z
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1537Z 873523-HFBR-1537Z
Manufacturer: Broadcom Limited Win Source Part Number: 873523-HFBR-1537Z Features: Fiber Optic Transmitter 650nm 2.1V 80 mA Versatile Link Package: Bulk Family Name: HFBR-1537 Categories: Optoelectronics ECCN: 5A991B4A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3039, HFBR-1537Z-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873523-HFBR-1537Z
Features: Fiber Optic Transmitter 650nm 2.1V 80 mA Versatile Link
Package: Bulk
Family Name: HFBR-1537
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3039, HFBR-1537Z-ND

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3039-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3039-ND
Fiber Optic Transmitters - Discrete 516-3039-ND
Fiber Optic Transmitter 650nm 2.1V 80mA Versatile Link

Fiber Optic Transmitter 650nm 2.1V 80mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1537Z 873523-HFBR-1537Z 516-3039-ND
Product Name 125 MBd Optical Transmitter for Industrial Applications, Vertical Package, 1x4, RoHS Compliant Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1537Z Fiber Optic Transmitters - Discrete
Packaging Type 1 x 4 Vertical Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 640 to 660 nm (6400 to 6600 Å) 650 nm (6500 Å)
Spectral Width 21 nm (210 Å) 21 nm (210 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707764 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details