Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533 HFBR-1533

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180204-HFBR-1533 Connector Type: Versatile Link Capacitance: 86pF Wavelength: 600nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.67V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180204-HFBR-1533 Connector Type: Versatile Link Capacitance: 86pF Wavelength: 600nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.67V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533 - 1180204-HFBR-1533 - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533
1180204-HFBR-1533
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533 1180204-HFBR-1533
Manufacturer: Broadcom Limited Win Source Part Number: 1180204-HFBR-1533 Connector Type: Versatile Link Capacitance: 86pF Wavelength: 600nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Voltage - DC Reverse (Vr) (Maximum): 5V Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.67V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180204-HFBR-1533
Connector Type: Versatile Link
Capacitance: 86pF
Wavelength: 600nm
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Voltage - DC Reverse (Vr) (Maximum): 5V
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.67V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Transmitters
Product Number 1180204-HFBR-1533
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1533
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458683 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
3 GHz RF Analog Fiber Optic Transmitter - MP-2320TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
MicroPOD 12x14G Transmitter Module - AFBR-77D4SZ - Broadcom Inc.
Specs
Cable Type Multimode
Data Rate 10.31 to 14.06 Gbps
Wavelength 850 nm (8500 Å)
View Details