Broadcom Inc. 1MBd 660nm Versatile Link Optical Transmitter HFBR-1532ETZ

Description
The Avago HFBR-1532ETZ is a 1MBd Versatile Link™ optical transmitter component utilizing a 660nm LED light source with integrated optics and driver IC. The device is designed to pair with the Avago HFBR-2532ETZ receiver, providing robust point-to-point data communication. Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), the HFBR-1532ETZ and HFBR-2532ETZ pair is ideal for use in providing mission-critical system control and status communications for industrial communications and control networks.
Request a Quote Datasheet
Description
The Avago HFBR-1532ETZ is a 1MBd Versatile Link™ optical transmitter component utilizing a 660nm LED light source with integrated optics and driver IC. The device is designed to pair with the Avago HFBR-2532ETZ receiver, providing robust point-to-point data communication. Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), the HFBR-1532ETZ and HFBR-2532ETZ pair is ideal for use in providing mission-critical system control and status communications for industrial communications and control networks.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MBd 660nm Versatile Link Optical Transmitter - HFBR-1532ETZ - Broadcom Inc.
San Jose, CA, USA
1MBd 660nm Versatile Link Optical Transmitter
HFBR-1532ETZ
1MBd 660nm Versatile Link Optical Transmitter HFBR-1532ETZ
The Avago HFBR-1532ETZ is a 1MBd Versatile Link™ optical transmitter component utilizing a 660nm LED light source with integrated optics and driver IC. The device is designed to pair with the Avago HFBR-2532ETZ receiver, providing robust point-to-point data communication. Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), the HFBR-1532ETZ and HFBR-2532ETZ pair is ideal for use in providing mission-critical system control and status communications for industrial communications and control networks.

The Avago HFBR-1532ETZ is a 1MBd Versatile Link™ optical transmitter component utilizing a 660nm LED light source with integrated optics and driver IC. The device is designed to pair with the Avago HFBR-2532ETZ receiver, providing robust point-to-point data communication. Immune to electromagnetic interference (EMI) and radio frequency interference (RFI), the HFBR-1532ETZ and HFBR-2532ETZ pair is ideal for use in providing mission-critical system control and status communications for industrial communications and control networks.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532ETZ - 776000-HFBR-1532ETZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532ETZ
776000-HFBR-1532ETZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532ETZ 776000-HFBR-1532ETZ
Manufacturer: Broadcom Limited Win Source Part Number: 776000-HFBR-1532ETZ Series: * Connector Type: Versatile Link Capacitance: 86pF Voltage - Forward (Vf) (Typ): 1.67V Family Name: HFBR-1532ET Wavelength: 660nm Categories: Optoelectronics Current - DC Forward (If) (Maximum): 60mA Introduction Date: November 04, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 200

Manufacturer: Broadcom Limited
Win Source Part Number: 776000-HFBR-1532ETZ
Series: *
Connector Type: Versatile Link
Capacitance: 86pF
Voltage - Forward (Vf) (Typ): 1.67V
Family Name: HFBR-1532ET
Wavelength: 660nm
Categories: Optoelectronics
Current - DC Forward (If) (Maximum): 60mA
Introduction Date: November 04, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 200

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3625-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3625-ND
Fiber Optic Transmitters - Discrete 516-3625-ND
Fiber Optic Transmitter 660nm 1.67V 80mA Versatile Link

Fiber Optic Transmitter 660nm 1.67V 80mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1532ETZ 776000-HFBR-1532ETZ 516-3625-ND
Product Name 1MBd 660nm Versatile Link Optical Transmitter Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1532ETZ Fiber Optic Transmitters - Discrete
Wavelength 660 nm (6600 Å) 660 nm (6600 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Laser Photonic Integrated Circuits (L-PIC™) -  - MACOM
Specs
Cable Type Single mode
Data Rate 28 to 56 Gbps
Maximum Optical Output Power -6.5 to 4 dBm
View Details