Broadcom Inc. Optical Transmitter for Industrial Applications with ST Port HFBR-1414PZ

Description
The HFBR-1414PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x6Z, the 125 MHz analog receiver, data rates of up to 160 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.
Request a Quote Datasheet
Description
The HFBR-1414PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x6Z, the 125 MHz analog receiver, data rates of up to 160 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with ST Port - HFBR-1414PZ - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with ST Port
HFBR-1414PZ
Optical Transmitter for Industrial Applications with ST Port HFBR-1414PZ
The HFBR-1414PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x6Z, the 125 MHz analog receiver, data rates of up to 160 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.

The HFBR-1414PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x6Z, the 125 MHz analog receiver, data rates of up to 160 MBd can be attained.

The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414PZ - 920191-HFBR-1414PZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414PZ
920191-HFBR-1414PZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414PZ 920191-HFBR-1414PZ
Manufacturer: Broadcom Limited Win Source Part Number: 920191-HFBR-1414PZ Series: HFBR-14xxZ Features: Fiber Optic Transmitter 820nm 1.7V 60 mA ST Package: Tube Family Name: HFBR-1414 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3621, HFBR-1414PZ-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 920191-HFBR-1414PZ
Series: HFBR-14xxZ
Features: Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Package: Tube
Family Name: HFBR-1414
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3621, HFBR-1414PZ-ND

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3621-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3621-ND
Fiber Optic Transmitters - Discrete 516-3621-ND
Fiber Optic Transmitter 820nm 1.7V 60mA ST

Fiber Optic Transmitter 820nm 1.7V 60mA ST

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1414PZ 920191-HFBR-1414PZ 516-3621-ND
Product Name Optical Transmitter for Industrial Applications with ST Port Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414PZ Fiber Optic Transmitters - Discrete
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant Plastic
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type ST ST
Wavelength 850 nm (8500 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 2707762 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 40 ns
View Details
Fiber Optic Transmitters - Discrete - 5073-FOTX31DMAC1SC-14-ND - DigiKey
Specs
Wavelength 1310 nm (13100 Å)
View Details
Transmitter Optical Sub-Assembly (TOSA) -  - MACOM
Specs
Light Source Laser Diode
Connector Type LC
Data Rate 25.8 to 28 Gbps
View Details
Fiber Optic Transmitters - Discrete - 516-3586-ND - DigiKey
Specs
Connector Type SMA
Wavelength 650 nm (6500 Å)
Spectral Width 20 nm (200 Å)
View Details