Broadcom Inc. 5 MBd High Performance Link Transmitter, Horizontal Package, 1x4, RoHS Compliant HFBR-1521Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 MBd High Performance Link Transmitter, Horizontal Package, 1x4, RoHS Compliant - HFBR-1521Z - Broadcom Inc.
San Jose, CA, USA
5 MBd High Performance Link Transmitter, Horizontal Package, 1x4, RoHS Compliant
HFBR-1521Z
5 MBd High Performance Link Transmitter, Horizontal Package, 1x4, RoHS Compliant HFBR-1521Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fibre Optic Transmitters - 1711600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1711600
Fibre Optic Transmitters 1711600
LED transmitter,HFBR1521 5MBd 660nm

LED transmitter,HFBR1521 5MBd 660nm

Supplier's Site
Fibre Optic Transmitters - 1894819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894819
Fibre Optic Transmitters 1894819
LED TRANSMITTER,HFBR1521 5MBD 660NM

LED TRANSMITTER,HFBR1521 5MBD 660NM

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2043-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2043-ND
Fiber Optic Transmitters - Discrete 516-2043-ND
Fiber Optic Transmitter 660nm 2.02V 80mA Versatile Link

Fiber Optic Transmitter 660nm 2.02V 80mA Versatile Link

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1521Z 1711600 516-2043-ND
Product Name 5 MBd High Performance Link Transmitter, Horizontal Package, 1x4, RoHS Compliant Fibre Optic Transmitters Fiber Optic Transmitters - Discrete
Packaging Type 1 x 4 Horizontal Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Maximum Optical Output Power -4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
5 MBd High Performance Link Receiver - HFBR-2531ETZ - Broadcom Inc.
Specs
Data Rate 5 Mbps
Signal Output: Transistor-Transistor Logic
Stand Alone Stand Alone
View Details
3 suppliers
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details