HFBR-1506AFZ is metal housing optical transmitter for SERCOS application that allows data rates of 2,4,8 and 16 MBd. The metal housing provides robust design that prevent optical port breakage in the harsh environment with excellence ESD performance. The optical data is transferred between numerical controls and drives via fiber-optic rings, with voltage isolation and noise immunity.
HFBR-1506AFZ is designed to operate with receiver HFBR-2506AFZ. This part is characterized with 200μm HCS® and 1mm POF cable for wide operating temperature from -40°C to +85°C
Manufacturer: Broadcom Limited
Win Source Part Number: 920194-HFBR-1506AFZ
Features: Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Package: Bulk
Family Name: HFBR-1506
Categories: Optoelectronics
ECCN: 5A991B4A
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-4076, HFBR-1506AFZ-ND
Fiber Optic Transmitter 650nm 2.1V 60mA SMA
| Broadcom Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Fiber Optic Transmitters | Fiber Optic Transmitters | Fiber Optic Transmitters | Fiber Optic Transmitters |
| Product Number | HFBR-1506AFZ | 920194-HFBR-1506AFZ | 516-4076-ND | 2474459P |
| Product Name | 16MBd Metal Housing Optical Transmitter for SERCOS Applications with SMA Port, RoHS Compliant | Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1506AFZ | Fiber Optic Transmitters - Discrete | Fibre Optic Transmitters |
| Packaging Type | Metal Housing And Port | |||
| Light Source | Light Emitting Diode | |||
| Connector Type | SMA | SMA | SMA | |
| Wavelength | 635 to 662 nm (6350 to 6620 Å) | 650 nm (6500 Å) | 650 nm (6500 Å) | |
| Rise Time | 15 ns | 15 ns |